X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Docking Station with Ethernet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA095E
Category :
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:08:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15035
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 2 years
Long product name Targus Mobile Docking Station with Ethernet:
The short editorial description of Targus Mobile Docking Station with Ethernet
Mobile Docking Station with Ethernet - Connects virtually any PS/2, Parallel, Serial, Ethernet or USB Device

Marketing text Targus Mobile Docking Station with Ethernet

:
The official marketing text of Targus Mobile Docking Station with Ethernet as supplied by the manufacturer
The Targus USB Mobile Docking Station with Ethernet is a small port replicator providing instant peripheral device attachment via a single USB connection to Windows® ME, XP as well as 98 and 2000 based computers with USB ports. The device will allow your notebook computer to have plug and play connections to multiple input/output, USB and peripheral devices. Packaged in a small and attractive enclosure, the device can fit any desktop space and can be taken on the road when travelling. You can add devices like mice, keyboards, joysticks, network, printers, pda's, scanners, speakers, cameras and more without turning off your computer. The device features: (2) USB 2.0 A type ports, (1) DB25 parallel printer, (1) DB9 serial, (2) PS/2 mouse and keyboard port, (1) 10-Base T/RJ45 Ethernet, and an applicable regional power adapter.


Features:

Connects virtually any PS/2, Parallel, Serial, Ethernet or USB Device

Plug & play operation under windows 98, ME, 2000, & XP

Add or remove devices without reconfiguring or rebooting your computer

Saves desktop space or or can be taken the road - truly portable

Short summary description Targus Mobile Docking Station with Ethernet:
This short summary of the Targus Mobile Docking Station with Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Mobile Docking Station with Ethernet, Black, 170 x 60 x 25 mm, USB, USB, Supports Windows ME, XP as well as 98 and 2000 based computers with USB ports
Long summary description Targus Mobile Docking Station with Ethernet:
This is an auto-generated long summary of Targus Mobile Docking Station with Ethernet based on the first three specs of the first five spec groups.
Targus Mobile Docking Station with Ethernet. Ethernet LAN data rates: 10,100 Mbit/s. Colour of product: Black. Weight: 140 g. Dimensions (WxDxH): 170 x 60 x 25 mm, Cable length: 0.38 m, Cable type: USB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
Yes
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Networking
Ethernet LAN*
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10, 100 Mbit/s
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Other features
Minimum system requirements
Supports Windows ME, XP as well as 98 and 2000 based computers with USB ports
Cable length
How long the cable is.
0.38 m
USB port
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the cables, connectors and communications protocols used in a bus for connection, communication, and power supply between computers and electronic devices. USB was designed to standardize the connection of computer peripherals (including keyboards, pointing devices, digital cameras, printers, portable media players, disk drives and network adapters) to personal computers, both to communicate and to supply electric power. It has become commonplace on other devices, such as smartphones, PDAs and video game consoles. USB has effectively replaced a variety of earlier interfaces, such as serial and parallel ports, as well as separate power chargers for portable devices.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
170 x 60 x 25 mm
Cable type
Type of cable e.g. electicity cable, optical cable.
USB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Other connectivity devices
10-Base T/RJ45 Ethernet
I/O ports
An interface on a device to which you can connect another device.
(2) USB 2.0 A type ports, (1) DB25 parallel printer, (1) DB9 serial, (2) PS/2, (1) 10-Base T/RJ45 Ethernet
Brand
Image
Product code
Product
Stock
Price from
Targus Mobile Docking Station with Video
Targus Mobile Docking Station with Video
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ACP50EU
 — 
Targus Mobile Docking Station
Targus Mobile Docking Station
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PA075E
 —