X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB MOBILE PORT REPLICATOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA072E
Category :
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 30 Oct 2014 08:28:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12557
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Two Years
Long product name Targus USB MOBILE PORT REPLICATOR:
The short editorial description of Targus USB MOBILE PORT REPLICATOR
USB MOBILE PORT REPLICATOR 2 USB 2 PS 2 1 DB25 1 DB9 PORT NS (NMS)

Marketing text Targus USB MOBILE PORT REPLICATOR

:
The official marketing text of Targus USB MOBILE PORT REPLICATOR as supplied by the manufacturer
The USB Mobile Port Replicator is one of the smallest port replicators currently available, allowing easy connection of your notebook to peripheral devices at home, in the office, or on the road. A single USB connection to Me, XP as well as 98 and 2000 based computers, provides instant attachment to the accessories you use most: mice, keyboards, printers, PDA's, scanners, speakers, cameras, telephones, joysticks and other items. There is no need to turn off your computer to add or remove devices – you can simply plug and unplug them as needed.
The USB Mobile Port Replicator features a self-powered stand alone USB hub with two USB ports, a serial (DB9) port, a bi-directional printer (DB25) port, a mouse (PS/2) port, a keyboard (PS/2) port and a power connection as applicable for either the UK or Europe.
Connects virtually any PS/2, parallel, serial and USB device
Add or remove devices without reconfiguring or rebooting your computer
Includes a 90 cm USB Cable (B type to A type Connection)
Plug & play operation under Windows 98, 2000, Me & XP
Includes European power supply
Short summary description Targus USB MOBILE PORT REPLICATOR:
This short summary of the Targus USB MOBILE PORT REPLICATOR data-sheet is auto-generated and uses the product title and the first six key specs.
Targus USB MOBILE PORT REPLICATOR, Windows 98/2000/Me/XP, 152 x 57 x 23 mm, 5V 1A
Long summary description Targus USB MOBILE PORT REPLICATOR:
This is an auto-generated long summary of Targus USB MOBILE PORT REPLICATOR based on the first three specs of the first five spec groups.
Targus USB MOBILE PORT REPLICATOR. Compatibility: Windows 98/2000/Me/XP. Power supply type: 5V 1A, Dimensions (WxDxH): 152 x 57 x 23 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
Yes
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Performance
Compatibility
The other products, software and hardware this product can be used with.
Windows 98/2000/Me/XP
Other features
USB port
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the cables, connectors and communications protocols used in a bus for connection, communication, and power supply between computers and electronic devices. USB was designed to standardize the connection of computer peripherals (including keyboards, pointing devices, digital cameras, printers, portable media players, disk drives and network adapters) to personal computers, both to communicate and to supply electric power. It has become commonplace on other devices, such as smartphones, PDAs and video game consoles. USB has effectively replaced a variety of earlier interfaces, such as serial and parallel ports, as well as separate power chargers for portable devices.
2
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
152 x 57 x 23 mm
Power supply type
The type of power supply which this product uses.
5V 1A
Security lock
n/a