X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport CD Binder - 128 blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW2W58
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:27:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9740
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: Lifetime
Long product name Targus Sport CD Binder - 128 blue:
The short editorial description of Targus Sport CD Binder - 128 blue
Targus Sport CD Binder - voor 128 CDs blue beveligd u CDs tegen vlekken vocht krassen en warmte.

Marketing text Targus Sport CD Binder - 128 blue

:
The official marketing text of Targus Sport CD Binder - 128 blue as supplied by the manufacturer
This Sport Binder stores your CDs in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. Bold nylon highlight colours are tastefully combined with CDProjects™ non-porous MicroTexture material, which is guaranteed to be stain, moisture, tear, and heat resistant for life. Holds up to 128 CDs or 64 CDs with booklets
Provides a fashionable statement with bold nylon highlight colours
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Non-porous MicroTexture material guarantees to be stain, moisture, tear and heat resistant for life
Dual pocket sleeve holds CD and booklet separately
Short summary description Targus Sport CD Binder - 128 blue:
This short summary of the Targus Sport CD Binder - 128 blue data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Sport CD Binder - 128 blue, Black, Blue, Nylon, Holds 128 CDs (max)
Long summary description Targus Sport CD Binder - 128 blue:
This is an auto-generated long summary of Targus Sport CD Binder - 128 blue based on the first three specs of the first five spec groups.
Targus Sport CD Binder - 128 blue. Colour of product: Black, Blue, Material: Nylon, Compatibility: Holds 128 CDs (max). Width: 30 cm, Depth: 31 cm, Height: 6 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Blue
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Compatibility
The other products, software and hardware this product can be used with.
Holds 128 CDs (max)
Weight & dimensions
Width
The measurement or extent of something from side to side.
300 mm
Depth
The distance from the front to the back of something.
310 mm
Height
The measurement of the product from head to foot or from base to top.
60 mm