Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CCPB64-PRO CD CASE-64CDS

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCPB64-PRO CD CASE-64CDS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL1U02E
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15255
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CCPB64-PRO CD CASE-64CDS :
The short editorial description of Targus CCPB64-PRO CD CASE-64CDS

CCPB64-PRO CD CASE-64CDS BLACK NYLON NS (NMS)
More>>>

Targus CCPB64-PRO CD CASE-64CDS:
The official marketing text of Targus CCPB64-PRO CD CASE-64CDS as supplied by the manufacturer
The Pro Black 64 Wallet holds 64 CDs or 32 CDs with booklets. The outer material is Nylon which is water, heat and tear-resistant, and the wallet features a large inner mesh pocket, a large front Velcro closure pocket for storing accessories and a moulded palm grip handle. Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds up to 64 CDs or 32 CDs with booklets
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Tough nylon material guarantees to be heat, water and tear resistant
Large inner mesh pocket
Front Velcro closure pocket for storing accessories
Moulded palm grip handle
Dual pocket sleeve holds CD and booklet separately
Short summary description Targus CCPB64-PRO CD CASE-64CDS:
This short summary of the Targus CCPB64-PRO CD CASE-64CDS data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CCPB64-PRO CD CASE-64CDS, Nylon, Black, 300 mm, 180 mm, 50 mm
Long summary description Targus CCPB64-PRO CD CASE-64CDS :

Targus CCPB64-PRO CD CASE-64CDS. Material: Nylon, Colour of product: Black. Width: 300 mm, Depth: 180 mm, Height: 50 mm

This is an auto-generated long summary of Targus CCPB64-PRO CD CASE-64CDS based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
300 mm
Depth
The distance from the front to the back of something.
180 mm
Height
The measurement of the product from head to foot or from base to top.
50 mm
X