X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Case nylon silver Odyssey 24CD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EK5833E
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:31:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8833
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: Lifetime
Long product name Targus CD Case nylon silver Odyssey 24CD:
The short editorial description of Targus CD Case nylon silver Odyssey 24CD
Odyssey 24 Player Case (Silver) Model # EK5833E

Marketing text Targus CD Case nylon silver Odyssey 24CD

:
The official marketing text of Targus CD Case nylon silver Odyssey 24CD as supplied by the manufacturer
This Odyssey 24 Player Case holds up to 24 CDs (or 12 CDs with booklets), a portable CD player and accessories. Convenient headset opening allows listener to plug headphones in and enjoy music while the CD player is carefully protected within. CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds up to 24 CDs or 12 CDs with booklets
Patented BubbleSleeves™ protect your CDs & reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Dual pocket sleeve holds CD and booklet separately
Front pocket for player and accessories
Short summary description Targus CD Case nylon silver Odyssey 24CD:
This short summary of the Targus CD Case nylon silver Odyssey 24CD data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CD Case nylon silver Odyssey 24CD, Silver
Long summary description Targus CD Case nylon silver Odyssey 24CD:
This is an auto-generated long summary of Targus CD Case nylon silver Odyssey 24CD based on the first three specs of the first five spec groups.
Targus CD Case nylon silver Odyssey 24CD. Colour of product: Silver. Width: 23 cm, Depth: 17.5 cm, Height: 7.5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
230 mm
Depth
The distance from the front to the back of something.
175 mm
Height
The measurement of the product from head to foot or from base to top.
75 mm