location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus MINI DISK BINDER Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINI DISK BINDER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EIN833
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 15:53:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus MINI DISK BINDER Black, Silver :
The long product name of Targus MINI DISK BINDER Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MINI DISK BINDER 24MD S NS (NMS)
More>>>
Targus MINI DISK BINDER Black, Silver:
The official description of Targus MINI DISK BINDER Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Delta 24 Mini-Disc Binder holds up to 24 MDs and is the perfect option for storing your Mini Disc collection. The Mini Disc Binder is easily transported with either the detachable shoulder strap or carrying handle.
Holds 24 Mini Discs .
Tough nylon material guarantees to be heat, water and tear resistant .
Detachable shoulder strap.
Carrying handle .

Short summary description Targus MINI DISK BINDER Black, Silver:
This short summary of the Targus MINI DISK BINDER Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus MINI DISK BINDER, Black, Silver, Nylon, 210 mm, 200 mm, 30 mm

Long summary description Targus MINI DISK BINDER Black, Silver:
This is an auto-generated long summary of Targus MINI DISK BINDER Black, Silver based on the first three specs of the first five spec groups.

Targus MINI DISK BINDER. Product colour: Black, Silver, Material: Nylon. Width: 210 mm, Depth: 200 mm, Height: 30 mm

Design
Product colour *
Black, Silver
Material *
Nylon
Weight & dimensions
Width
210 mm
Depth
200 mm
Height
30 mm