Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DPDE24 - DELTA PLAYER CASE

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPDE24 - DELTA PLAYER CASE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EI5833E
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10449
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 02 Sep 2017 05:30:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus DPDE24 - DELTA PLAYER CASE :
The short editorial description of Targus DPDE24 - DELTA PLAYER CASE

DPDE24 - DELTA PLAYER CASE 24 CD OR 12 CD (Silver)
More>>>

Targus DPDE24 - DELTA PLAYER CASE:
The official marketing text of Targus DPDE24 - DELTA PLAYER CASE as supplied by the manufacturer
The Delta 24 CD Player Case holds 24 CDs (or 12 CDs with booklets), a portable CD Player and accessories. A convenient headset opening allows the listener to plug headphones in and enjoy music while keeping the CD Player carefully protected within. Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds 24 CDs or 12 CDs with booklets plus CD Player
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Tough nylon material guarantees to be heat, water and tear resistant
Dual pocket sleeve holds CD and booklet separately
Short summary description Targus DPDE24 - DELTA PLAYER CASE:
This short summary of the Targus DPDE24 - DELTA PLAYER CASE data-sheet is auto-generated and uses the product title and the first six key specs.
Targus DPDE24 - DELTA PLAYER CASE, Nylon, Black, Silver, Holds a standard size portable CD Player, 190 mm, 180 mm, 70 mm
Long summary description Targus DPDE24 - DELTA PLAYER CASE :

Targus DPDE24 - DELTA PLAYER CASE. Material: Nylon, Colour of product: Black, Silver, Compatibility: Holds a standard size portable CD Player. Width: 190 mm, Depth: 180 mm, Height: 70 mm

This is an auto-generated long summary of Targus DPDE24 - DELTA PLAYER CASE based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Silver
Compatibility
The other products, software and hardware this product can be used with.
Holds a standard size portable CD Player
Weight & dimensions
Width
The measurement or extent of something from side to side.
190 mm
Depth
The distance from the front to the back of something.
180 mm
Height
The measurement of the product from head to foot or from base to top.
70 mm
X