Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CDBPDE128 DELTA BLINDER

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDBPDE128 DELTA BLINDER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EI2W03E
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10323
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 02 Sep 2017 05:30:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CDBPDE128 DELTA BLINDER :
The short editorial description of Targus CDBPDE128 DELTA BLINDER

Delta 128 Binder (Blue)Model # EI2W03E
More>>>

Targus CDBPDE128 DELTA BLINDER:
The official marketing text of Targus CDBPDE128 DELTA BLINDER as supplied by the manufacturer
The Delta 128 Binder holds 128 CDs or 64 CDs with booklets. Complete with a tough nylon exterior to resist abrasion and a handy injection moulded palm grip for easy transport, the Delta 128 Binder is the obvious choice for large quantities of CD storage. Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%Holds 128 CDs or 64 CDs with booklets
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Injection moulded palm grip for easy transport
Tough nylon material guarantees to be heat, water and tear resistant
Dual pocket sleeve holds CD and booklet separately
Short summary description Targus CDBPDE128 DELTA BLINDER:
This short summary of the Targus CDBPDE128 DELTA BLINDER data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CDBPDE128 DELTA BLINDER, Nylon, 300 mm, 310 mm, 60 mm
Long summary description Targus CDBPDE128 DELTA BLINDER :

Targus CDBPDE128 DELTA BLINDER. Material: Nylon. Width: 300 mm, Depth: 310 mm, Height: 60 mm

This is an auto-generated long summary of Targus CDBPDE128 DELTA BLINDER based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
300 mm
Depth
The distance from the front to the back of something.
310 mm
Height
The measurement of the product from head to foot or from base to top.
60 mm
X