X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDGE CD CASE - 32
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED1T32
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:47:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7545
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Lifetime
Long product name Targus EDGE CD CASE - 32:
The short editorial description of Targus EDGE CD CASE - 32
EDGE CD CASE - 32 BLACK BLUE NYLON NS (NMS)

Marketing text Targus EDGE CD CASE - 32

:
The official marketing text of Targus EDGE CD CASE - 32 as supplied by the manufacturer
Edge CD cases house rugged dependability in simple outdoor sport styling. This case holds 32 CD's and 16 with booklets. This CD case stores your CD's in two-sided, patented Bubble Sleeves, designed to protect CDs and reduce surface contact by 50%. Detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. And like all our cases, it comes with a Lifetime Warranty, so you know you're protected for life.
Holds 32 CDs or 16 with booklets .
Patented BubbleSleeves protect your CD's & reduce surface contact.
Patented clipping system allows quick and easy transfer of CDs between home units and portable cases .
All CDProjects™ cases are guaranteed for life .
Short summary description Targus EDGE CD CASE - 32:
This short summary of the Targus EDGE CD CASE - 32 data-sheet is auto-generated and uses the product title and the first six key specs.
Targus EDGE CD CASE - 32, Black, Blue, Nylon
Long summary description Targus EDGE CD CASE - 32:
This is an auto-generated long summary of Targus EDGE CD CASE - 32 based on the first three specs of the first five spec groups.
Targus EDGE CD CASE - 32. Colour of product: Black, Blue, Material: Nylon. Width: 165 mm, Depth: 180 mm, Height: 50 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Blue
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
165 mm
Depth
The distance from the front to the back of something.
180 mm
Height
The measurement of the product from head to foot or from base to top.
50 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
270 g