Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CD Case steel Silver 56CD Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Case steel Silver 56CD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E63E21E
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14602
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 20 Oct 2017 09:02:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CD Case steel Silver 56CD Silver :
The short editorial description of Targus CD Case steel Silver 56CD Silver

CD Case steel Silver 56CD
More>>>

Targus CD Case steel Silver 56CD Silver:
The official marketing text of Targus CD Case steel Silver 56CD Silver as supplied by the manufacturer
There is no safer way to store and/or transport your CDs with the strongest CD carry case in the world, holding 56 CDs or 28 CDs with booklets. This elegant steel case, with the look and feel of an expensive eyewear case and the metallic finish of a race car, is capable of withstanding almost any abuse without affecting the CDs inside it.
Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport.
Holds up to 56 CDs or 28 CDs with booklets
First and only steel case on the market - no safer storage system
Patented BubbleSleeves™ protect your CDs and reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Dual pocket sleeve holds CD and booklet separately
Short summary description Targus CD Case steel Silver 56CD Silver:
This short summary of the Targus CD Case steel Silver 56CD Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CD Case steel Silver 56CD, Steel, Silver, 300 mm, 190 mm, 57 mm
Long summary description Targus CD Case steel Silver 56CD Silver :

Targus CD Case steel Silver 56CD. Material: Steel, Colour of product: Silver. Width: 300 mm, Depth: 190 mm, Height: 57 mm

This is an auto-generated long summary of Targus CD Case steel Silver 56CD Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Steel
Colour of product
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Width
The measurement or extent of something from side to side.
300 mm
Depth
The distance from the front to the back of something.
190 mm
Height
The measurement of the product from head to foot or from base to top.
57 mm
X