X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC24-STEEL CD CASE-24CD`S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E63848E
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:31:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8612
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Lifetime
Long product name Targus SC24-STEEL CD CASE-24CD`S:
The short editorial description of Targus SC24-STEEL CD CASE-24CD`S
SC24-STEEL CD CASE-24CD`S (Green) Steel

Marketing text Targus SC24-STEEL CD CASE-24CD`S

:
The official marketing text of Targus SC24-STEEL CD CASE-24CD`S as supplied by the manufacturer
There is no safer way to store and/or transport your CDs with the strongest CD carry case in the world, holding 24 CDs or 12 CDs with booklets. This elegant steel case, with the look and feel of an expensive eyewear case and the metallic finish of a race car, is capable of withstanding almost any abuse without affecting the CDs inside it.
Your CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport.
Holds up to 24 CDs or 12 CDs with booklets
First and only steel case on the market - no safer storage system
Patented BubbleSleeves™ protect your CDs & reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Dual pocket sleeve holds CD and booklet separately
Short summary description Targus SC24-STEEL CD CASE-24CD`S:
This short summary of the Targus SC24-STEEL CD CASE-24CD`S data-sheet is auto-generated and uses the product title and the first six key specs.
Targus SC24-STEEL CD CASE-24CD`S, Green, Steel
Long summary description Targus SC24-STEEL CD CASE-24CD`S:
This is an auto-generated long summary of Targus SC24-STEEL CD CASE-24CD`S based on the first three specs of the first five spec groups.
Targus SC24-STEEL CD CASE-24CD`S. Colour of product: Green, Material: Steel. Width: 178 mm, Depth: 140 mm, Height: 45 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
green
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Steel
Weight & dimensions
Width
The measurement or extent of something from side to side.
178 mm
Depth
The distance from the front to the back of something.
140 mm
Height
The measurement of the product from head to foot or from base to top.
45 mm