Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus VIDEO SPORT CASE SILVER MEDIUM Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIDEO SPORT CASE SILVER MEDIUM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSPM02
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13224
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus VIDEO SPORT CASE SILVER MEDIUM Silver :
The short editorial description of Targus VIDEO SPORT CASE SILVER MEDIUM Silver

TARGUS VIDEO SPORT CASE SILVER MEDIUM
More>>>

Targus VIDEO SPORT CASE SILVER MEDIUM Silver:
The official marketing text of Targus VIDEO SPORT CASE SILVER MEDIUM Silver as supplied by the manufacturer
This medium Photo and Camera case case is similar in style to the large case but slightly smaller for those with fewer accessories to store. Simply a great compact yet stylish case!

Features:
• Newest Tech Materials Offer You Sleek Storage Solution
• Protective Top with Squeeze Buckle Closure
• Zippered interior mesh pockets
• Dual front zippered accessory pockets
• Plush interior with hi-density foam padding and adjustable divders
• Exterior top vertical-zip pocket.
Short summary description Targus VIDEO SPORT CASE SILVER MEDIUM Silver:
This short summary of the Targus VIDEO SPORT CASE SILVER MEDIUM Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Targus VIDEO SPORT CASE SILVER MEDIUM, Silver, Neoprene, 671 g, 241 x 165 x 178 mm
Long summary description Targus VIDEO SPORT CASE SILVER MEDIUM Silver :

Targus VIDEO SPORT CASE SILVER MEDIUM. Colour of product: Silver, Material: Neoprene. Weight: 671 g. Dimensions (WxDxH): 241 x 165 x 178 mm

This is an auto-generated long summary of Targus VIDEO SPORT CASE SILVER MEDIUM Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Neoprene
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
671 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
241 x 165 x 178 mm
X