X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACTIVE VIDEO CAMERA CASE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPMV12
Category :
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Aug 2011 12:26:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16904
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Targus ACTIVE VIDEO CAMERA CASE:
The short editorial description of Targus ACTIVE VIDEO CAMERA CASE
ACTIVE VIDEO CAMERA CASE BLACK GREY NYLON SMALL NS (NMS)

Marketing text Targus ACTIVE VIDEO CAMERA CASE

:
The official marketing text of Targus ACTIVE VIDEO CAMERA CASE as supplied by the manufacturer
The Active Video Camera Case is the ideal storage solution for camcorder users on the go. Made of tough nylon material this case provides superior protection for your camcorder. A zippered external pocket allows for the storage of extra tapes or batteries and the adjustable interior dividers allow for complete organisation. An adjustable removable shoulder strap allows for easy hands free transportation.
Protective Nylon outer material
Detachable adjustable shoulder strap
Zippered exterior pocket for memory cards and batteries
Nylon belt loop for easy transportation
Short summary description Targus ACTIVE VIDEO CAMERA CASE:
This short summary of the Targus ACTIVE VIDEO CAMERA CASE data-sheet is auto-generated and uses the product title and the first six key specs.
Targus ACTIVE VIDEO CAMERA CASE, Black, Grey, Nylon, 230 x 170 x 130 mm
Long summary description Targus ACTIVE VIDEO CAMERA CASE:
This is an auto-generated long summary of Targus ACTIVE VIDEO CAMERA CASE based on the first three specs of the first five spec groups.
Targus ACTIVE VIDEO CAMERA CASE. Colour of product: Black, Grey, Material: Nylon. Weight: 630 g. Dimensions (WxDxH): 230 x 170 x 130 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black, Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
630 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
230 x 170 x 130 mm