Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Air Universal Notebook 15.4" Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Universal Notebook
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUN1
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16316
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Air Universal Notebook 15.4" Black :
The short editorial description of Targus Air Universal Notebook 15.4" Black

Air Universal Notebook Model # CUN1A
More>>>

Targus Air Universal Notebook 15.4" Black:
The official marketing text of Targus Air Universal Notebook 15.4" Black as supplied by the manufacturer
The Targus Air Universal Notebook Case is made of Koskin, a material that is both stylish and durable. The case has been designed to accommodate a notebook, printer and accessories and also features a separate expanding file section plus two external pockets for folders. Business card and pen/pencil holders
Two section expanding file
Non-skid rubber feet
Adjustable padded dividers are removable to accommodate a printer
Zip or floppy disk and PCMCIA pockets with secured flaps
Straps for securing computer
Dual-pull, self-healing, nylon zippers
Spacious exterior document/accessory pocket
Luggage tag
Short summary description Targus Air Universal Notebook 15.4" Black:
This short summary of the Targus Air Universal Notebook 15.4" Black data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Air Universal Notebook, 39.1 cm (15.4"), Black, Koskin, 400 x 330 x 190 mm
Long summary description Targus Air Universal Notebook 15.4" Black :

Targus Air Universal Notebook. Maximum screen size compatibility: 39.1 cm (15.4"), Colour of product: Black, Material: Koskin. Dimensions (WxDxH): 400 x 330 x 190 mm

This is an auto-generated long summary of Targus Air Universal Notebook 15.4" Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Koskin
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 330 x 190 mm
X