location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprint Backpac nylon black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUB01V2
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case :
The long product name of Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Padded notebook compartment for screens up to 15"
More>>>
Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case:
The official description of Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Sprint Backpac appeals to today’s mobile professionals with an active lifestyle and a more casual work environment. The range combines convenience and comfort with attractive design and efficient storage for your notebook computer and mobile accessories. The notebook compartment holds screens up to 15" and is fully cushioned and has a Velcro security fastener to ensure the notebook stays firmly in place. Available in 3 colours to suit your needs!Padded notebook compartment for screens up to 15"
Hard wearing nylon exterior with large nickel zip pulls
Adjustable fasteners on each side of the Backpac
Side mesh pockets
Main compartment includes divider for work papers

Short summary description Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case:
This short summary of the Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Sprint Backpac nylon black, Backpack case, 38.1 cm (15")

Long summary description Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case:
This is an auto-generated long summary of Targus Sprint Backpac nylon black 38.1 cm (15") Backpack case based on the first three specs of the first five spec groups.

Targus Sprint Backpac nylon black. Case type: Backpack case, Maximum screen size: 38.1 cm (15")

Features
Maximum screen size *
38.1 cm (15")
Case type *
Backpack case
Features
Material *
Nylon
Other features
Dimensions (WxDxH)
450 x 310 x 190 mm
Country Distributor
United Kingdom 1 distributor(s)