Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Trademark Notepac Plus Computer Case 15.4" Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trademark Notepac Plus Computer Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM400
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27821
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Trademark Notepac Plus Computer Case 15.4" Black :
The short editorial description of Targus Trademark Notepac Plus Computer Case 15.4" Black

Trademark Notepac Plus Computer Case
More>>>

Targus Trademark Notepac Plus Computer Case 15.4" Black:
The official marketing text of Targus Trademark Notepac Plus Computer Case 15.4" Black as supplied by the manufacturer
The result is a stylish, multifunctional case that offers you great value at an affordable price. This Notebook Carry Case which holds notebooks with screens up to 15" also provides you durability with its nylon and Koskin construction. Total security is provided with a well-padded notebook section and storage offered with our classic workstation. Padded notebook computer compartment for machines up to 15"
Stylish multifunctional case made from a combination of materials
Expandable file section for all your day's documentation
Zip-down work station including pockets for files, your mobile phone, CDs, PDA, business cards and more
Provides durability with its nylon and koskin construction
Short summary description Targus Trademark Notepac Plus Computer Case 15.4" Black:
This short summary of the Targus Trademark Notepac Plus Computer Case 15.4" Black data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Trademark Notepac Plus Computer Case, 39.1 cm (15.4"), Black, 1.62 kg, 400 x 330 x 130 mm
Long summary description Targus Trademark Notepac Plus Computer Case 15.4" Black :

Targus Trademark Notepac Plus Computer Case. Maximum screen size compatibility: 39.1 cm (15.4"), Colour of product: Black. Weight: 1.62 kg. Dimensions (WxDxH): 400 x 330 x 130 mm

This is an auto-generated long summary of Targus Trademark Notepac Plus Computer Case 15.4" Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.62 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 330 x 130 mm
X