X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trademark Notebook Skin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTM210
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Jul 2013 07:06:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 25075
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: Warranty - Lifetime
Long product name Targus Trademark Notebook Skin:
The short editorial description of Targus Trademark Notebook Skin
Trademark Notebook Skin

Marketing text Targus Trademark Notebook Skin

:
The official marketing text of Targus Trademark Notebook Skin as supplied by the manufacturer
Utilising innovative polyurethane material, offering additional protection, this elegant case accommodates notebooks up to 15.4". It is ideal for those who are looking for a compact and slim solution to carry their notebook. Additionally, it can be slipped into larger cases for easy notebook transportation around the office or at home.
Short summary description Targus Trademark Notebook Skin:
This short summary of the Targus Trademark Notebook Skin data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Trademark Notebook Skin, Sleeve, Black, 370 x 310 x 50 mm
Long summary description Targus Trademark Notebook Skin:
This is an auto-generated long summary of Targus Trademark Notebook Skin based on the first three specs of the first five spec groups.
Targus Trademark Notebook Skin. Maximum screen size compatibility: 39.1 cm (15.4"), Type: Sleeve, Colour of product: Black. Weight: 900 g. Dimensions (WxDxH): 370 x 310 x 50 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Type*
Characteristics of the device.
Sleeve
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
370 x 310 x 50 mm