Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry case Black nylon overnight f NB

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry case Black nylon overnight f NB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CROS1
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16318
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Targus Carry case Black nylon overnight f NB :
The short editorial description of Targus Carry case Black nylon overnight f NB

Overnight Roller Notebook Case Model # CROS1
More>>>

Targus Carry case Black nylon overnight f NB:
The official marketing text of Targus Carry case Black nylon overnight f NB as supplied by the manufacturer
This case offers the easiest and most convenient way of transporting all your mobile & business accessories. The Overnight Roller Notebook Case comprises of a notebook compartment with an additional separate compartment to house your power supplies, and a luggage compartment that will store all the required clothing a business traveller would need for their trip. In addition the case has two front zipped compartments that contain pockets for a mobile phone, zip-discs & CD-ROMs, PCMCIA / business cards and a pocket for a PDA (Personal Digital Assistant). The case also benefits with meeting Air Cabin Baggage Dimension Requirements. Notebook computer compartment with power supply pouch
Luggage compartment with removable toiletries pouch
Telescopic handle with skate wheels adding ease and convenience for transporting your notebook computer and luggage
Two outer front pockets for zip-discs/CD-ROMs, mobile phone pouch
Meets air cabin baggage dimensions requirements
Short summary description Targus Carry case Black nylon overnight f NB:
This short summary of the Targus Carry case Black nylon overnight f NB data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Carry case Black nylon overnight f NB, Nylon, Black, 550 mm, 400 mm, 200 mm
Long summary description Targus Carry case Black nylon overnight f NB :

Targus Carry case Black nylon overnight f NB. Material: Nylon, Colour of product: Black. Width: 550 mm, Depth: 400 mm, Height: 200 mm

This is an auto-generated long summary of Targus Carry case Black nylon overnight f NB based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
550 mm
Depth
The distance from the front to the back of something.
400 mm
Height
The measurement of the product from head to foot or from base to top.
200 mm
X