Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case Platinum Leather f Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Platinum Leather f Notebook
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPLC1
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12799
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case Platinum Leather f Notebook :
The short editorial description of Targus Carry Case Platinum Leather f Notebook

Platinum Leather Model # CPLC1
More>>>

Targus Carry Case Platinum Leather f Notebook:
The official marketing text of Targus Carry Case Platinum Leather f Notebook as supplied by the manufacturer
The feature rich Platinum range brings both style and functionality to the business world. Designed with three functional sections: a zip down workstation, a padded notebook compartment, and expanding file section. The notebook compartment has been discreetly designed to reduce the risk of computer theft. 3 interior gusseted pockets
Interior file pocket
Full length file pocket
Padded computer compartment
Heavy duty nickel hardware
2 multimedia CD pockets
Adjustable cushioned dividers
Oversized, leather wrapped padded handle
Mobile phone pocket
Electronic organizer pocket
Short summary description Targus Carry Case Platinum Leather f Notebook:
This short summary of the Targus Carry Case Platinum Leather f Notebook data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Carry Case Platinum Leather f Notebook, Leather, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12..., 360 mm, 270 mm, 90 mm
Long summary description Targus Carry Case Platinum Leather f Notebook :

Targus Carry Case Platinum Leather f Notebook. Material: Leather, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12.... Width: 360 mm, Depth: 270 mm, Height: 90 mm

This is an auto-generated long summary of Targus Carry Case Platinum Leather f Notebook based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Design
Compatibility
The other products, software and hardware this product can be used with.
Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), iBook (14 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /Compaq Armada 110, Armada 4120T, Armada E500, Armada M700, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo N800, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1200US, Presario 1210US, Presario 1214SR, Presario 1215US, Presario 12XL410, Presario 1510, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 2810T, Presario 700, Presario X1000 /Dell Inspiron 300M, Inspiron 4100, Inspiron 4150, Inspiron 600M, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude L400, Latitude X200, Latitude X300 /eMachines M5305 /Eurocom D270S viperD /Fujitsu B Series, E Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 1450 Series, 200 Series, 400SP, Solo 1150CL, Solo 1150CS, Solo 1450LS, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE, Solo 9500SE, Solo 9550SE /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100, Omnibook Vt6200, Omnibook XT6050, Pavilion n6395, Pavilion xt315, Pavilion xt335, Pavilion ze1210, Pavilion zt3000 series /HP Compaq nc4000, nc6000, nx7000, TC1100 /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad A22m, Thinkpad A22p, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad R40, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /Itronix GoBook II /Micron TransPort T100, TransPort XT2 /NEC Versa DayLite, Versa LXI, Versa SXi, Versa TXi /Panasonic Toughbook 28, Toughbook 34, Toughbook 48, Toughbook 72, Toughbook T1 /PC Club Campus Genius /Polywell PolyNote 3000N /Sager NP2720 /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony FXA Series, PCG--FXA36, PCG-GR290, Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio F680, Vaio F690, Vaio FX120, Vaio FX140, Vaio FX150, Vaio FX170, Vaio FX190, Vaio FX215, Vaio FX220, Vaio FX240, Vaio FX250, Vaio FX270, Vaio FX290, Vaio GR150K, Vaio GR170K, VAIO PCG-FXA63, Vaio PCG-SRX77, VAIO PCG-SRX99, VAIO PCG-TR1A, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio XG38, Vaio XG39, Vaio XG500, Vaio XG700, Vaio XG700K, Vaio Z505LS, Vaio Z505LSK, VX Series /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Tecra 8200 /ViewSonic ViewPad 1000 /Vpr Matrix 170B4, 180B5, 200A5 Winbook X2 Pentium III-M 1.16GHz .
Weight & dimensions
Width
The measurement or extent of something from side to side.
360 mm
Depth
The distance from the front to the back of something.
270 mm
Height
The measurement of the product from head to foot or from base to top.
90 mm
X