X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Koskin Tas Pilot zwart
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP01
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:16:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14515
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Lifetime
Long product name Targus Koskin Tas Pilot zwart:
The short editorial description of Targus Koskin Tas Pilot zwart
Pilot Case Model # CP01

Marketing text Targus Koskin Tas Pilot zwart

:
The official marketing text of Targus Koskin Tas Pilot zwart as supplied by the manufacturer
The classic design of the Targus Pilot Case is ideal for business travellers who need that extra space for a notebook computer, portable printer, accessories and/or lots of paperwork. The hard-sided Koskin case features four fully lined and padded compartments; one designed to accommodate a notebook computer and three for work papers, a portable printer and/or accessories. Two exterior pockets provide easy access to a mobile phone, electronic organizer or appointment book, while double combination locks provide an extra measure of security. Zip-down workstation
Oversized leather covered and padded handle
Business card holder
Zip or floppy disk pockets with secured flaps (holds up to 8 disks)
Pen/pencil holders
Compartment for glasses or accessories
Zipped mesh pockets
Mobile phone pocket with secured flap
Divided expanding file section
Short summary description Targus Koskin Tas Pilot zwart:
This short summary of the Targus Koskin Tas Pilot zwart data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Koskin Tas Pilot zwart, Black, Koskin, Printer Compatibility 390 x 245 x 60/Acer TravelMate 361 Evi, TravelMate C110 /Apple iBook (12 inch
Long summary description Targus Koskin Tas Pilot zwart:
This is an auto-generated long summary of Targus Koskin Tas Pilot zwart based on the first three specs of the first five spec groups.
Targus Koskin Tas Pilot zwart. Colour of product: Black, Material: Koskin, Compatibility: Printer Compatibility 390 x 245 x 60/Acer TravelMate 361 Evi, TravelMate C110 /Apple iBook (12 inch . Width: 440 mm, Depth: 330 mm, Height: 170 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Koskin
Design
Compatibility
The other products, software and hardware this product can be used with.
Printer Compatibility 390 x 245 x 60/Acer TravelMate 361 Evi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Compaq Evo N200, Evo Notebook N400c, EvoN410C /Dell Inspiron 300M, Latitude C400, Latitude L400, Latitude X200, Latitude X300 /Fujitsu B Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, Solo 3350, Solo 3450 /HP Business Notebook nc4000, OmniBook 500 /HP Compaq nc4000, TC1100 /IBM Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /NEC Versa DayLite, Versa /Panasonic Toughbook 28, Toughbook 34, Toughbook 72, Toughbook T1 /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio PCG-SRX77, VAIO PCG-SRX99, VAIO PCG-TR1A, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio Z505LS, Vaio Z505LSK /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege R100, Portégé R100 /ViewSonic ViewPad 1000 /Winbook X2 Pentium III-M 1.16GHz .
Weight & dimensions
Width
The measurement or extent of something from side to side.
440 mm
Depth
The distance from the front to the back of something.
330 mm
Height
The measurement of the product from head to foot or from base to top.
170 mm
Other features
Carry cases other features
PC Card Pocket/