location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CNP1 laptop case 40.6 cm (16") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CNP1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNP1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0809185288933 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 10:58:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus CNP1 laptop case 40.6 cm (16") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook
  • - Detachable shoulder strap with cushioned pad for improved comfort when on the move
  • - Dual-pull, self-healing nylon zippers
  • - Expanding file section for your day’s documentation
  • - Full-length rear slip pocket
  • - Luggage strap to secure the case to your trolley
  • - Non-skid square rubber feet for shock absorption
  • - Notebook restraining strap
  • - Padded notebook computer compartment for notebooks with 15.6" screens
  • - Stylish multifunctional case designed to meet your daily needs
  • - Workstation and accessory pockets for carrying all those necessary extras: mobile phone, PDA, sunglasses, pens, keys, business cards and much more!
Warranty: Lifetime limited
Long product name Targus CNP1 laptop case 40.6 cm (16") Messenger case Black :
The long product name of Targus CNP1 laptop case 40.6 cm (16") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CNP1 - 15.4" - 16", Polyester with Koskin trim
More>>>
Targus CNP1 laptop case 40.6 cm (16") Messenger case Black:
The official description of Targus CNP1 laptop case 40.6 cm (16") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The enhanced Targus Notepac Plus offers a new elegant design. It offers all the features of the Notepac case, plus a full expanding file section to transport and protect your documents. Whilst retaining the original benefits this enhanced Notepac Plus offers much, much more including a new design, and additional pockets for all your accessories: mobile phone, PDA, keys, pens, business cards, disks, sunglasses...improving your organisation.

Its elegant design combines nylon and koskin making this case perfect for notebooks with 15.4" to 16” screens. Including a rear luggage strap to secure your case to your trolley, enhanced padded shoulder strap and cushioned handle for enhanced comfort, the result is a versatile multifunctional case at an affordable price.

- Padded notebook computer compartment for notebooks with 15.4” to 16” screens.
- Stylish multifunctional case designed to meet your daily needs
- Workstation and accessory pockets for carrying all those necessary extras:- mobile phone, PDA, sunglasses, pens, keys, business cards and many more!
- Expanding file section for your day’s documentation.
- Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook.
- Dual-pull, self-healing nylon zippers
- Non-Skid square rubber feet for shock absorption
- Elegant nylon and koskin trim material featuring nickel fittings
- Full-Length rear slip pocket
- Detachable shoulder strap with cushioned pad for improved comfort when on the move.
- Luggage strap to secure the case to your trolley
- Notebook Restraining Strap

Short summary description Targus CNP1 laptop case 40.6 cm (16") Messenger case Black:
This short summary of the Targus CNP1 laptop case 40.6 cm (16") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CNP1, Messenger case, 40.6 cm (16"), 1.3 kg

Long summary description Targus CNP1 laptop case 40.6 cm (16") Messenger case Black:
This is an auto-generated long summary of Targus CNP1 laptop case 40.6 cm (16") Messenger case Black based on the first three specs of the first five spec groups.

Targus CNP1. Case type: Messenger case, Maximum screen size: 40.6 cm (16"). Weight: 1.3 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Messenger case
Material *
Koskin, Polyester
Product main colour *
Black
Quantity
1
Weight & dimensions
Width
415 mm
Depth
360 mm
Height
95 mm
Weight
1.3 kg
Package width
101.9 mm
Package depth
415 mm
Package height
365 mm
Weight & dimensions
Package weight
1.29 kg
Packaging content
Mouse included
No
Logistics data
Products per pallet
80 pc(s)
Harmonized System (HS) code
84733080
Master (outer) case width
417 mm
Master (outer) case length
545 mm
Master (outer) case height
357.9 mm
Master (outer) case gross weight
7.42 kg
Products per master (outer) case
5 pc(s)
Other features
Minimum screen size
39.1 cm (15.4")
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:16:09
Uk has collected 1 expert review for Targus CNP1 laptop case 40.6 cm (16") Messenger case Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
about.com
Updated:
2011-10-04 09:16:09
This laptop carrying case keeps your laptop and accessories safe whether you are carrying it through an airport, driving in a car or carrying it over your shoulder between locations.The laptop space is well padded and with the adjustable divider and Ve...
90%
Brand Image Product code Product Stock Price from
Targus Notepac plus nylon black 39.1 cm (15.4") Targus Notepac plus nylon black 39.1 cm (15.4")
(show image)
CNP1V3 Notepac plus nylon black 0.00
(excl. VAT)
0 (incl. VAT)
Targus NOTEPAC PLUS 38.1 cm (15") Black Targus NOTEPAC PLUS 38.1 cm (15") Black
(show image)
CNP1V2 NOTEPAC PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Kensington NOTEBOOK TRAVELLER PC Black Kensington NOTEBOOK TRAVELLER PC Black
(show image)
64074 NOTEBOOK TRAVELLER PC
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)