Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notepac Blue Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notepac Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN05
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 48907
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 10 Oct 2017 18:16:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Notepac Blue Blue :
The short editorial description of Targus Notepac Blue Blue

Notepac Blue
More>>>

Targus Notepac Blue Blue:
The official marketing text of Targus Notepac Blue Blue as supplied by the manufacturer
This Notepac case is specifically designed for notebook computers with screens up to 15" and related accessories. The Notepac has a fully padded computer section and includes a workstation area with disk pockets, file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. A great case to get you started... Padded notebook computer compartment for machines up to 15"
Reinforced handle riveted to case ensuring ultimate protection for your notebook
Dual-pull, self-healing zippers
Non-skid rubber feet for shock absorbtion
Short summary description Targus Notepac Blue Blue:
This short summary of the Targus Notepac Blue Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Notepac Blue, Nylon, Blue, 15", 420 mm, 330 mm, 110 mm
Long summary description Targus Notepac Blue Blue :

Targus Notepac Blue. Material: Nylon, Colour of product: Blue, Compatibility: 15". Width: 420 mm, Depth: 330 mm, Height: 110 mm

This is an auto-generated long summary of Targus Notepac Blue Blue based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Colour of product
The colour e.g. red, blue, green, black, white.
Blue
Compatibility
The other products, software and hardware this product can be used with.
15"
Weight & dimensions
Width
The measurement or extent of something from side to side.
420 mm
Depth
The distance from the front to the back of something.
330 mm
Height
The measurement of the product from head to foot or from base to top.
110 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Brand Image Product code Product Stock Price from
Targus Notepac Nylon Blue Navy Targus Notepac Nylon Blue Navy
(show image)
CN05V2 Notepac Nylon Blue  — 
Country Distributor
Österreich 1 distributor(s)
X