X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEATHER NOTEBOOK CASE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLN5V4
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:58:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9448
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: Lifetime
Long product name Targus LEATHER NOTEBOOK CASE:
The short editorial description of Targus LEATHER NOTEBOOK CASE
Model # CLN5 Leather Notebook

Marketing text Targus LEATHER NOTEBOOK CASE

:
The official marketing text of Targus LEATHER NOTEBOOK CASE as supplied by the manufacturer
Combining the most popular features of our original Leather Notebook Case, such as our popular zip down accessory compartment and three-section expanding file, we added stylish nickel hardware and crafted the case in rich full grain leather. The main section of this notebook briefcase has an adjustable padded divider, which separates your notebook computer from your accessories. The zip down accessory compartment includes pockets for a phone, PDA or glasses, PC cards, Zip disks, pens and business cards.Holds up to four Zip/floppy disks
Zippered mesh pocket
Detachable shoulder strap with nickel fittings
Two multimedia CD pockets
Accessory pocket with flap
Heavy-duty nickel fittings
Electronic organiser pocket
Zip-down workstation
Three section expanding file
Mobile phone pocket
Non-skid rubber feet
Short summary description Targus LEATHER NOTEBOOK CASE:
This short summary of the Targus LEATHER NOTEBOOK CASE data-sheet is auto-generated and uses the product title and the first six key specs.
Targus LEATHER NOTEBOOK CASE, Leather
Long summary description Targus LEATHER NOTEBOOK CASE:
This is an auto-generated long summary of Targus LEATHER NOTEBOOK CASE based on the first three specs of the first five spec groups.
Targus LEATHER NOTEBOOK CASE. Material: Leather. Width: 42 cm, Depth: 35 cm, Height: 13 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Weight & dimensions
Width
The measurement or extent of something from side to side.
420 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
350 mm
Height
The measurement of the product from head to foot or from base to top.
130 mm
Other features
Carry cases protection
Zip down accessory compartment (33 x 23 x 5 cm)