location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Premier Leather Deluxe 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premier Leather Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL90
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Premier Leather Deluxe 39.1 cm (15.4") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.1 cm (15.4") Black
  • - Leather
  • - 2.6 kg
Warranty: Lifetime
Long product name Targus Premier Leather Deluxe 39.1 cm (15.4") Black :
The long product name of Targus Premier Leather Deluxe 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premier Leather Deluxe
More>>>
Targus Premier Leather Deluxe 39.1 cm (15.4") Black:
The official description of Targus Premier Leather Deluxe 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Premier Leather combines a luxurious, feature-rich leather briefcase with a functional notebook computer carrying case. The design has three fully lined document sections in addition to a padded computer compartment and zip down workstation section.
Miscellaneous items pouch
Easy open steel fasteners
Leather hand grip
Zip-down workstation
Self-closing zip or floppy disk pockets
Two section expanding file
Business card holder
Holds up to 12 zip/floppy disks
Zippered mesh pocket
Reinforced handle
Airline ticket pocket

Short summary description Targus Premier Leather Deluxe 39.1 cm (15.4") Black:
This short summary of the Targus Premier Leather Deluxe 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Premier Leather Deluxe, 39.1 cm (15.4"), 2.6 kg

Long summary description Targus Premier Leather Deluxe 39.1 cm (15.4") Black:
This is an auto-generated long summary of Targus Premier Leather Deluxe 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Targus Premier Leather Deluxe. Maximum screen size: 39.1 cm (15.4"). Weight: 2.6 kg

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Leather
Product main colour *
Black
Weight & dimensions
Weight
2.6 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
400 x 290 x 80 mm
Other features
Dimensions (WxDxH)
460 x 380 x 140 mm
Dimensions printer compartment (W x D x H)
405 x 295 x 60 mm
Brand Image Product code Product Stock Price from
Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)