location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case leather black f Palm M500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case leather black f Palm M500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHM500
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2021 09:46:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case leather black f Palm M500 :
The long product name of Targus Carry Case leather black f Palm M500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Carry Case leather black f Palm M500
More>>>
Targus Carry Case leather black f Palm M500:
The official description of Targus Carry Case leather black f Palm M500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specifically designed for the Palm™ m500 this stylish soft glove leather case provides a comfortable home for your handheld. Your Palm™ m500 slides onto the security rail and locks into place and the screen, stylus and activity bar are completely accessible. There are 3 slots for credit cards with an additional pocket for more cards or to hold the removable business card holder that can fit 6 SD expansion cards. Security rail to attach to the Palm™ m500
Removable business card holder that can hold 6 SD expansion cards
Precision stitched and loop closure offers superior quality and comfort
Plush soft glove leather secures your Palm™ m500
3 slots for credit cards

Short summary description Targus Carry Case leather black f Palm M500:
This short summary of the Targus Carry Case leather black f Palm M500 data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case leather black f Palm M500, Black, 120 mm, 95 mm, 10 mm

Long summary description Targus Carry Case leather black f Palm M500:
This is an auto-generated long summary of Targus Carry Case leather black f Palm M500 based on the first three specs of the first five spec groups.

Targus Carry Case leather black f Palm M500. Product colour: Black. Width: 120 mm, Depth: 95 mm, Height: 10 mm

Features
Product colour
Black
Weight & dimensions
Width
120 mm
Depth
95 mm
Height
10 mm
Country Distributor
United Kingdom 1 distributor(s)