Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus tas PDA leather tbv Palm M100

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
tas PDA leather tbv Palm M100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHM100 show
Show alternative article codes used in the online market place
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14903
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus tas PDA leather tbv Palm M100 :
The short editorial description of Targus tas PDA leather tbv Palm M100

Targus tas PDA leather tbv Palm M100
More>>>

Targus tas PDA leather tbv Palm M100:
The official marketing text of Targus tas PDA leather tbv Palm M100 as supplied by the manufacturer
Specifically designed for the Palm™ m100 series, this PDA accessory case easily fits into your pocket or purse. Made of form fitting soft glove leather, this case provides a comfortable home for your handheld. It also benefits from a window that displays the time and date from the PDA without opening the case. There is even an attractive flip cover that protects the screen while self-adhesive tabs hold the Palm™ m100 in place. Plush soft glove leather secures your Palm™ m100
Compact, form fitting design fits easily into your pocket or purse
Conveniently displays time and date without opening the case
Eye-catching flip cover protects your screen while self-adhesive tabs hold your PDA in place
Precision stitched & loop closure offer superior quality and comfort
Short summary description Targus tas PDA leather tbv Palm M100:
This short summary of the Targus tas PDA leather tbv Palm M100 data-sheet is auto-generated and uses the product title and the first six key specs.
Targus tas PDA leather tbv Palm M100, Leather, Black, Palm m100 Series, 13 mm, 8 mm, 1 mm
Long summary description Targus tas PDA leather tbv Palm M100 :

Targus tas PDA leather tbv Palm M100. Material: Leather, Colour of product: Black, Compatibility: Palm m100 Series. Width: 13 mm, Depth: 8 mm, Height: 1 mm

This is an auto-generated long summary of Targus tas PDA leather tbv Palm M100 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
Palm m100 Series
Weight & dimensions
Width
The measurement or extent of something from side to side.
13 mm
Depth
The distance from the front to the back of something.
8 mm
Height
The measurement of the product from head to foot or from base to top.
1 mm
X