Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Wallet black leather f PalmIII V + Visor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wallet black leather f PalmIII V + Visor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH035
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13209
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Wallet black leather f PalmIII V + Visor :
The short editorial description of Targus Wallet black leather f PalmIII V + Visor

Leather Wallet - Palm™ III, V & Visor (Black) Model # CH035
More>>>

Targus Wallet black leather f PalmIII V + Visor:
The official marketing text of Targus Wallet black leather f PalmIII V + Visor as supplied by the manufacturer
Specifically designed for Palm™ III, V and Visor users, this case provides stylish protection in soft glove leather. You can use the included self-adhesive tabs to hold your PDA securely in place. Your PDA screen, stylus and activity bar are completely accessible. There are 3 slots for travel/credit cards with an additional full-length vertical pocket for more cards or for the removable matching leather business card holder (included). 3 slots for travel/credit cards
Additional full-length vertical pocket for extra cards / business card holder
Removable matching business card holder
Pen/stylus holder
Precision stitched and loop closure offers superior quality and comfort
Short summary description Targus Wallet black leather f PalmIII V + Visor:
This short summary of the Targus Wallet black leather f PalmIII V + Visor data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Wallet black leather f PalmIII V + Visor, Leather, Black, Palm III, V & Visor, 135 mm, 98 mm, 12 mm
Long summary description Targus Wallet black leather f PalmIII V + Visor :

Targus Wallet black leather f PalmIII V + Visor. Material: Leather, Colour of product: Black, Compatibility: Palm III, V & Visor. Width: 135 mm, Depth: 98 mm, Height: 12 mm

This is an auto-generated long summary of Targus Wallet black leather f PalmIII V + Visor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
Palm III, V & Visor
Weight & dimensions
Width
The measurement or extent of something from side to side.
135 mm
Depth
The distance from the front to the back of something.
98 mm
Height
The measurement of the product from head to foot or from base to top.
12 mm
X