Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CD Case Cargo Line Blk Lth 24xcd+Player

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Case Cargo Line Blk Lth 24xcd+Player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD3003.98
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12024
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Targus CD Case Cargo Line Blk Lth 24xcd+Player:
This short summary of the Targus CD Case Cargo Line Blk Lth 24xcd+Player data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CD Case Cargo Line Blk Lth 24xcd+Player, Leather, Black, 185 mm, 178 mm, 64 mm
Long summary description Targus CD Case Cargo Line Blk Lth 24xcd+Player :

Targus CD Case Cargo Line Blk Lth 24xcd+Player. Material: Leather, Colour of product: Black. Width: 185 mm, Depth: 178 mm, Height: 64 mm

This is an auto-generated long summary of Targus CD Case Cargo Line Blk Lth 24xcd+Player based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
185 mm
Depth
The distance from the front to the back of something.
178 mm
Height
The measurement of the product from head to foot or from base to top.
64 mm
X