Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CD Case 48xCDs Nylon Black Sports Line

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Case 48xCDs Nylon Black Sports Line
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1236.09
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11772
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus CD Case 48xCDs Nylon Black Sports Line :
The short editorial description of Targus CD Case 48xCDs Nylon Black Sports Line

CD Case Sports Line Nylon Black 48 CDs
More>>>

Targus CD Case 48xCDs Nylon Black Sports Line:
The official marketing text of Targus CD Case 48xCDs Nylon Black Sports Line as supplied by the manufacturer
The Sport range now offers a vast array of colours and expressions, in its popular contrasting materials and formats. Combinations of nylon and neotherm are both appealing to the eye and rugged to the touch, making them a favourite for the active person anywhere. CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds up to 48 CDs or 24 CDs with booklets
Patented BubbleSleeves™ protect your CDs & reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Water, heat and tear resistant material
Dual pocket sleeve holds CD and booklet separately
Short summary description Targus CD Case 48xCDs Nylon Black Sports Line:
This short summary of the Targus CD Case 48xCDs Nylon Black Sports Line data-sheet is auto-generated and uses the product title and the first six key specs.
Targus CD Case 48xCDs Nylon Black Sports Line, Black, 178 mm, 305 mm, 25 mm
Long summary description Targus CD Case 48xCDs Nylon Black Sports Line :

Targus CD Case 48xCDs Nylon Black Sports Line. Colour of product: Black. Width: 178 mm, Depth: 305 mm, Height: 25 mm

This is an auto-generated long summary of Targus CD Case 48xCDs Nylon Black Sports Line based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
178 mm
Depth
The distance from the front to the back of something.
305 mm
Height
The measurement of the product from head to foot or from base to top.
25 mm
X