location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Case Leather bubble Sleeves f CD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case Leather bubble Sleeves f CD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1210.01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 10:39:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Case Leather bubble Sleeves f CD Black :
The long product name of Targus Case Leather bubble Sleeves f CD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD BubbleSleeves™ - 20 Pack Model # CD1210.01
More>>>
Targus Case Leather bubble Sleeves f CD Black:
The official description of Targus Case Leather bubble Sleeves f CD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pack of 20 BubbleSleeves™ that fit into any CDProjects™ home or portable storage products that use the BubbleSleeve™ clipping system. Double sided sleeves hold a CD on each side, or a CD on one side and a booklet on the other. The patented BubbleSleeves™ reduce sleeve contact with CDs by 50% for their protection and use a patented clipping system to allow easy transfer of CDs between cases and home units. Raised 'bubbles' reduce surface contact by up to 50%
100% Polypropylene material is guaranteed to be heat, moisture and water resistant
Patented clipping system allows quick and easy transfer of CDs between home units and portable cases
Tiny micro-fibres in the sleeves core draw lint and dust away from the surface of the media, cleaning CDs with every insertion
Dual pocket sleeve holds CD and booklet separately

Short summary description Targus Case Leather bubble Sleeves f CD Black:
This short summary of the Targus Case Leather bubble Sleeves f CD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Case Leather bubble Sleeves f CD, Black, 130 mm, 150 mm, 2 mm

Long summary description Targus Case Leather bubble Sleeves f CD Black:
This is an auto-generated long summary of Targus Case Leather bubble Sleeves f CD Black based on the first three specs of the first five spec groups.

Targus Case Leather bubble Sleeves f CD. Product colour: Black. Width: 130 mm, Depth: 150 mm, Height: 2 mm

Features
Product colour *
Black
Weight & dimensions
Width
130 mm
Depth
150 mm
Height
2 mm
Country Distributor
United Kingdom 1 distributor(s)