location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lap Comfort Mat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWE72EU show
Show alternative article codes used in the online market place
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 11:43:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue :
The long product name of Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cooling
More>>>
Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue:
The official description of Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Lap Comfort Mat raises your laptop comfortably away from your lap, dissipating unwanted heat.

The angled design of this mat combined with a soft neoprene construction ensures maximum comfort during extended periods of use. Whilst, the ventilated surface lets your laptop breathe, keeping it cool.

Four rubber stops at the face of the Comfort Mat prevent the laptop from slipping.

Use your laptop freely on the sofa, in bed or wherever you want around the house.
A tactile, soft neoprene feels comfy on your lap
Vented upper casing allows heat to naturally dissipate from the base of your laptop
Angled design provides a comfortable typing position

Short summary description Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue:
This short summary of the Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Lap Comfort Mat, 43.2 cm (17"), Blue, 800 g, 305 x 50 x 380 mm

Long summary description Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue:
This is an auto-generated long summary of Targus Lap Comfort Mat laptop cooling pad 43.2 cm (17") Blue based on the first three specs of the first five spec groups.

Targus Lap Comfort Mat. Maximum screen size: 43.2 cm (17"). Product colour: Blue. Weight: 800 g. Dimensions (WxDxH): 305 x 50 x 380 mm

Performance
Maximum screen size *
43.2 cm (17")
Design
Product colour *
Blue
Weight & dimensions
Weight
800 g
Other features
Dimensions (WxDxH)
305 x 50 x 380 mm
Country Distributor
United Kingdom 1 distributor(s)