location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ASP48EU cable lock Black, Silver 1.85 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASP48EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASP48EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794008319
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 523724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus ASP48EU cable lock Black, Silver 1.85 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Deters theft, protects any laptop, projector or monitor equipped with a security lock slot
  • - Designed to fit the security lock slot already built into your laptop
  • - 185cm vinyl-coated galvanized steel cable protects your laptop
  • - Key locking mechanism
Warranty: 2 years
Long product name Targus ASP48EU cable lock Black, Silver 1.85 m :
The long product name of Targus ASP48EU cable lock Black, Silver 1.85 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Defcon Key Cable Lock, 1.85m, 221g, Black/Silver
More>>>
Targus ASP48EU cable lock Black, Silver 1.85 m:
The official description of Targus ASP48EU cable lock Black, Silver 1.85 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Targus DEFCON® KL is a key locking security cable for your laptop. A sturdy locking device featuring a steel cable with a pass through loop on one end and key lock on the other, any attempts to remove the cable lock will noticeably damage the laptop preventing resale and therefore discouraging theft.

The lock utilises the security lock slot already built into your laptop. Each DEFCON® KL is supplied with 2 identical keys giving you the peace of mind of a back-up key.

- Deters theft, protects any laptop, projector or monitor equipped with a security lock slot;
- Designed to fit the security lock slot already built into your laptop;
- Key locking mechanism;
- 185cm vinyl-coated galvanized steel cable protects your laptop.

Short summary description Targus ASP48EU cable lock Black, Silver 1.85 m:
This short summary of the Targus ASP48EU cable lock Black, Silver 1.85 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus ASP48EU, 1.85 m, Round key, Steel, Black, Silver

Long summary description Targus ASP48EU cable lock Black, Silver 1.85 m:
This is an auto-generated long summary of Targus ASP48EU cable lock Black, Silver 1.85 m based on the first three specs of the first five spec groups.

Targus ASP48EU. Product colour: Black, Silver, Lock type: Round key, Material: Steel. Cable length: 1.85 m, Width: 4 mm, Depth: 1850 mm. Package width: 40 mm, Package depth: 202.9 mm, Package height: 240 mm. Products per pallet: 384 pc(s), Master (outer) case width: 400 mm, Master (outer) case length: 510 mm

Features
Product colour *
Black, Silver
Lock type *
Round key
Material
Steel
Number of keys provided
2
Weight & dimensions
Cable length *
1.85 m
Width
4 mm
Depth
1850 mm
Height
4 mm
Weight
200 g
Packaging data
Package width
40 mm
Package depth
202.9 mm
Package height
240 mm
Package weight
310 g
Logistics data
Products per pallet
384 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
510 mm
Master (outer) case height
275 mm
Master (outer) case gross weight
6.65 kg
Products per master (outer) case
16 pc(s)
Shipping (inner) case width
19 cm
Shipping (inner) case length
24.8 cm
Shipping (inner) case height
25.1 cm
Shipping (inner) case net weight
1.45 kg
Products per shipping (inner) case
4 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)