X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70W Mains & Car / Aeroplane Notebook Power Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APM10EU show
Show alternative article codes used in the online market place
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 12:58:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 34514
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Targus 70W Mains & Car / Aeroplane Notebook Power Adapter:
The short editorial description of Targus 70W Mains & Car / Aeroplane Notebook Power Adapter
Adapter AC DC (HP Cpq Dell Toshiba)

Marketing text Targus 70W Mains & Car / Aeroplane Notebook Power Adapter

:
The official marketing text of Targus 70W Mains & Car / Aeroplane Notebook Power Adapter as supplied by the manufacturer
The Targus Combination AC and Auto/Air notebook power adapter allows mobile users to power and charge their notebook from any power source. Utilising an intelligent tip system, this power adapter is compatible with all major branded notebooks and eliminates the need to carry around the large "brick" like adapter. Combined with our optional Accessory Powering System, users can simultaneously charge or power their mobile phone or PDA thereby eliminating the need to carry extra bulky power adapters or chargers. On the road, in the air, at home or in the office this power adapter is your perfect solution for power anytime, anywhere.
* Combination Auto/Air/AC Wall Socket Notebook Power Adapter
* Compatible with major notebook brands requiring 70W of continuous power
* Enables you to power or charge your mobile equipment in Europe or the UK
* Optional Accessory Powering System (APS) simultaneously charges mobile phone or handhelds while using your notebook
* Compatible for use with Acer, Apple, Compaq, Dell, Fujitsu-Siemens, Gateway, HP, IBM, Panasonic, Sony and Toshiba notebooks
Short summary description Targus 70W Mains & Car / Aeroplane Notebook Power Adapter:
This short summary of the Targus 70W Mains & Car / Aeroplane Notebook Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Targus 70W Mains & Car / Aeroplane Notebook Power Adapter, Black, 140 x 55 x 20 mm, TUV/CE/CISPR22 approved. RTCA Guideline/DO-160C & FCC Class B
Long summary description Targus 70W Mains & Car / Aeroplane Notebook Power Adapter:
This is an auto-generated long summary of Targus 70W Mains & Car / Aeroplane Notebook Power Adapter based on the first three specs of the first five spec groups.
Targus 70W Mains & Car / Aeroplane Notebook Power Adapter. Output voltage: 90 V. Certification: TUV/CE/CISPR22 approved. RTCA Guideline/DO-160C & FCC Class B. Colour of product: Black. Weight: 270 g. Dimensions (WxDxH): 140 x 55 x 20 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
90 V
Performance
Certification
TUV/CE/CISPR22 approved. RTCA Guideline/DO-160C & FCC Class B
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
270 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 55 x 20 mm