X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired Mini Optical Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMU01EU
Category :
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21715
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: 2 years
Long product name Targus Wired Mini Optical Mouse:
The short editorial description of Targus Wired Mini Optical Mouse
Wired Mini Optical Mouse

Marketing text Targus Wired Mini Optical Mouse

:
The official marketing text of Targus Wired Mini Optical Mouse as supplied by the manufacturer
The Targus Wired Mini Optical Mouse features the latest optical technology including 800-dpi high resolution for precision and accuracy. This mouse is perfect for the road warrior who needs to save space. Using the "Screen-Scroller" wheel, you can scroll up, down, left or right and alternate between open applications. This optical mouse comes with a standard USB connection for true "plug and play" functionality. On the plane or in the office, this is the perfect mouse.
Short summary description Targus Wired Mini Optical Mouse:
This short summary of the Targus Wired Mini Optical Mouse data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Wired Mini Optical Mouse, USB, Optical, Red, 90 x 50 x 40 mm
Long summary description Targus Wired Mini Optical Mouse:
This is an auto-generated long summary of Targus Wired Mini Optical Mouse based on the first three specs of the first five spec groups.
Targus Wired Mini Optical Mouse. Device interface: USB, Movement detection technology: Optical, Movement resolution: 800 DPI. Colour of product: Red. Cable length: 1.5 m. Processor frequency: 133 MHz, Minimum hard disk space: 256 MB, Minimum RAM: 64 MB. Mouse weight: 60 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Input device
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Buttons quantity*
The number of buttons that there are in/on the product.
3
Movement detection technology*
Optical
Movement resolution*
800 DPI
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Red
Ergonomics
Cable length
How long the cable is.
1.5 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
133 MHz
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
256 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Weight & dimensions
Mouse weight
How heavy the mouse is.
60 g
Other features
Mouse dimensions (WxDxH)
90 x 50 x 40 mm