X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Calculator Keypad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKP02EU
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 47598
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
  Wireless Calculator Keypad (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Targus Wireless Calculator Keypad:
The short editorial description of Targus Wireless Calculator Keypad
Wireless Calculator Keypad

Marketing text Targus Wireless Calculator Keypad

:
The official marketing text of Targus Wireless Calculator Keypad as supplied by the manufacturer
The Wireless USB Mini Calculator/Keypad is ideal for spreadsheet, accounting and financial applications that require fast and accurate entry of numeric data. Wireless technology provides a clean, uncluttered workspace free of cables. Compact and lightweight, the Wireless Calculator Keypad features a built-in calculator and offers storage for the thumb-sized USB receiver - the perfect travel companion for people on the move.
Short summary description Targus Wireless Calculator Keypad:
This short summary of the Targus Wireless Calculator Keypad data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Wireless Calculator Keypad, RF Wireless, PC & Notebook, Free USB port, 160 x 90 x 25 mm, Windows 98, Me, 2000, XP
Long summary description Targus Wireless Calculator Keypad:
This is an auto-generated long summary of Targus Wireless Calculator Keypad based on the first three specs of the first five spec groups.
Targus Wireless Calculator Keypad. Device interface: RF Wireless. Keyboard dimensions (WxDxH): 160 x 90 x 25 mm, Keyboard weight: 180 g. Compatibility: PC & Notebook, Minimum system requirements: Free USB port, Compatible operating systems: Windows 98, Me, 2000, XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
31
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Weight & dimensions
Keyboard weight
180 g
Weight & dimensions
Keyboard dimensions (WxDxH)
160 x 90 x 25 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC & Notebook
Minimum system requirements
Free USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Me, 2000, XP
Peripheral/ interface devices
USB wireless receiver
Brand
Image
Product code
Product
Stock
Price from
Targus Wireless Stow-N-Go Keypad
Targus Wireless Stow-N-Go Keypad
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AKP01EU
 —