location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Wireless Stow-N-Go Keypad keyboard USB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Stow-N-Go Keypad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKP01EU
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Targus Wireless Stow-N-Go Keypad keyboard USB Silver :
The long product name of Targus Wireless Stow-N-Go Keypad keyboard USB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Stow-N-Go Keypad
More>>>
Targus Wireless Stow-N-Go Keypad keyboard USB Silver:
The official description of Targus Wireless Stow-N-Go Keypad keyboard USB Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless Stow-N-Go Keypad is ideal for checking financial or spreadsheet data while you are travelling and the latest technology offers interference-free operation. Featuring a unique patented hidden receiver this Targus keypad ensures you have less objects to carry and is convenient to travel with.

Features:
• Wireless 27mHZ technology - eliminates the clutter on your desk ensuring maximum productivity
• Patented Stow-N-Go design provides storage for USB receiver for maximum portability
• Full size key caps ensure ease of touch for data entry
• Features 19 keys including 'backspace' and '00' keys
• Plug-and-play technology keeps keypad ready for immediate use
• Built in on/off switch ensuring your battery remains charged

Short summary description Targus Wireless Stow-N-Go Keypad keyboard USB Silver:
This short summary of the Targus Wireless Stow-N-Go Keypad keyboard USB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Wireless Stow-N-Go Keypad, Wired, USB, Silver

Long summary description Targus Wireless Stow-N-Go Keypad keyboard USB Silver:
This is an auto-generated long summary of Targus Wireless Stow-N-Go Keypad keyboard USB Silver based on the first three specs of the first five spec groups.

Targus Wireless Stow-N-Go Keypad. Connectivity technology: Wired, Device interface: USB. Product colour: Silver

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Design
Product colour *
Silver
Power
Battery type
AA
Weight & dimensions
Keyboard dimensions (WxDxH)
75 x 125 x 25 mm
Keyboard weight
96 g
Other features
Compatibility
FCC, CE, C-tick
Keyboard function keys
19
Brand Image Product code Product Stock Price from
Targus Wireless Calculator Keypad keyboard RF Wireless Targus Wireless Calculator Keypad keyboard RF Wireless
(show image)
AKP02EU Wireless Calculator Keypad 0.00
(excl. VAT)
0 (incl. VAT)
Targus WIRELESS KEYPAD AND MINI keyboard RF Wireless Targus WIRELESS KEYPAD AND MINI keyboard RF Wireless
(show image)
PAKP003E WIRELESS KEYPAD AND MINI 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB MINI KEYPAD WITH HUB keyboard Targus USB MINI KEYPAD WITH HUB keyboard
(show image)
PAKP004E USB MINI KEYPAD WITH HUB 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB Ultra Mini Keypad keyboard Platinum Targus USB Ultra Mini Keypad keyboard Platinum
(show image)
PAUK10E USB Ultra Mini Keypad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)