location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Tas HP Branded Pro Leather II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tas HP Branded Pro Leather II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
242362-B25Z
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Tas HP Branded Pro Leather II :
The long product name of Targus Tas HP Branded Pro Leather II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Leather II Model # 242362-B25
More>>>
Targus Tas HP Branded Pro Leather II:
The official description of Targus Tas HP Branded Pro Leather II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A superior quality glove leather carry case that any executive wants to be seen with. Featuring great styling coupled with quality materials this case offers everything required by the executive on the road. In today's busy world this case will carry all you need. Heavy-duty black full grain leather
Top Loading for quick and easy access
Easy access exterior front pocket for mobile phone, pens, keys, and more
Additional compartment offers pockets for MultiBay drive
Spacious expanding file section
Notebook Section featuring the Air Protection System for superior protection
Back panel includes full size slip pocket, Velcro luggage strap and convenient umbrella or magazine holder
Ergonomically designed moulded handles, nickel fittings and weight distribution EqualizerStrap

Short summary description Targus Tas HP Branded Pro Leather II:
This short summary of the Targus Tas HP Branded Pro Leather II data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Tas HP Branded Pro Leather II, Leather, Acer TravelMate 361 Evi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch..., 415 mm, 315 mm, 150 mm

Long summary description Targus Tas HP Branded Pro Leather II:
This is an auto-generated long summary of Targus Tas HP Branded Pro Leather II based on the first three specs of the first five spec groups.

Targus Tas HP Branded Pro Leather II. Material: Leather, Compatibility: Acer TravelMate 361 Evi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch.... Width: 415 mm, Depth: 315 mm, Height: 150 mm

Features
Compatibility
Acer TravelMate 361 Evi, TravelMate C110 /Apple iBook (12 inch Display), iBook (12.1 inch Display), PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Compaq Evo N200, Evo Notebook N400c, EvoN410C /Dell Inspiron 300M, Latitude C400, Latitude L400, Latitude X200, Latitude X300 /Fujitsu B Series, LifeBook B series, LifeBook P5010, LifeBook S, P Series, P-1000, P-2000, PC LifeBook P2120, PC Lifebook S6110, S Series, Stylistic 3500 /Gateway 200 Series, Solo 3350, Solo 3450 /HP Business Notebook nc4000, OmniBook 500 /HP Compaq nc4000, TC1100 /IBM Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /NEC Versa DayLite, Versa TXi /Panasonic Toughbook 34, Toughbook 72, Toughbook T1 /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Sony Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio PCG-SRX77, VAIO PCG-SRX99, VAIO PCG-TR1A, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio Z505LS, Vaio Z505LSK /Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege R100, Portégé R100 /ViewSonic ViewPad 1000 /Winbook X2 Pentium III-M 1.16GHz .
Material *
Leather
Weight & dimensions
Width
415 mm
Depth
315 mm
Height
150 mm