Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Symantec Norton 360, UPG Full license 1user(s) 1year(s) English

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton 360, UPG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21247793
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8481
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 31 Aug 2017 18:19:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Symantec Norton 360, UPG Full license 1user(s) 1year(s) English :
The short editorial description of Symantec Norton 360, UPG Full license 1user(s) 1year(s) English

Norton 360, Upgrade, 2013, v7.0, 1 User, 3 PC, 1 Year, Upgrade, EN
More>>>
Short summary description Symantec Norton 360, UPG Full license 1user(s) 1year(s) English:
This short summary of the Symantec Norton 360, UPG Full license 1user(s) 1year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec Norton 360, UPG, Upgrade, Full license, 1 year(s), 300 MB, 256 MB, 300 MHz
Long summary description Symantec Norton 360, UPG Full license 1user(s) 1year(s) English :

Symantec Norton 360, UPG. Software type: Upgrade, License type: Full license, Number of years: 1 year(s). Minimum hard disk space: 300 MB, Minimum RAM: 256 MB, Minimum processor speed: 300 MHz. Compatible operating systems: Microsoft Windows XP Home/Professional/Tablet PC/Media Center 32-bit SP2, Microsoft Windows Vista.... Platform: PC, Language version: English

This is an auto-generated long summary of Symantec Norton 360, UPG Full license 1user(s) 1year(s) English based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-04
Testseek has collected 24 expert reviews for Symantec Norton 360, UPG and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2013-09-04
We approached Norton 360 with some trepidation, as previous Symantec products have been large intrusive suites that take over your laptop without so much as a by-your-leave, but we were in for a pleasant surprise. It seems Symantec has listened to its...
Good Streamlined operation, Good interface...
Bad Limited online storage...
Bottom line We approached Norton 360 with some trepidation, as previous Symantec products have been large intrusive suites that take over your laptop without so much as a by-your-leave, but we were in for a pleasant surprise. It seems Symantec has listened to its...
90%
pcauthority.com.au
Updated:
2013-09-04
A three-PC licence as standard, superb silent interface and effective security utilities make Norton 360 a tempting buy.
83%
pcpro.co.uk
Updated:
2013-09-04
A three-PC licence as standard, superb silent interface and effective security utilities make Norton 360 a tempting buy. Security as a service is the latest trend to trickle down from the enterprise sector into the affordable realm of the home consume...
83%
pocket-lint.com
Updated:
2013-09-04
Can the software offer all round protection?...
Good Easy to install. Simple to set up...
Bad Lacks Wi-Fi features. Doesn’t support all browsers...
Bottom line Home users will love how simple it is to setup and run but it lacks features experienced users will miss...
80%
techradar.com/au/
Updated:
2014-04-14
The way we connect to the internet has changed dramatically over the years, and Symantec Norton One has been created to acknowledge this.Rather than just a single PC being our portal to the web, we can now log on through multiple devices such as phones, l...
Good Fantastic customer support, Great products included, Easy to install and maintain, Unique business model...
Bad Expensive, Only covers five devices, Norton Mobile Security isn't great...
Bottom line There's no denying that there is a lot of great antivirus software included with Norton One. Even on its own Norton 360 v6 is a fantastic product that covers a lot of bases, with password storage and syncing (Norton Identity Safe), backup features and PC...
80%
gadgetspeak.com
Updated:
2013-09-04
From the back and side, the box certainly looked like the standard packaging used by Symantec for its utility products. However turning the box around revealed a see-through panel showing the software CD as if indicating that the enclosed product coul...
80%
expertreviews.co.uk
Updated:
2013-09-04
All round protection? Good on the whole, but anti-fraud features are poor and its overpriced. Setup went swimmingly, and we were pleased to find no restart of our PC was required. Sensibly, a quick virus scan was performed before setup to ensure...
60%
pcadvisor.co.uk
Updated:
2013-09-04
Prompted by Microsofts Live OneCare and McAfees Total Protection, Symantec has completely revamped Norton Internet Security and served it up as Norton 360. At £60, its relatively expensive if you have only one PC - but its three-user licence means...
Bottom line Symantec has greatly simplified PC security - an arcane area if ever there was one. Despite the dumbing-down it remains a top-notch security program. However, unless you have a well-specced PC, youll notice its effect on performance. Roger Gann Lowes...
20%
cravingtech.com
Updated:
2014-03-31
Many people shrug and call Norton’s application “a bloated piece of junk” – I’ve seen this statement mostly on the forums. Today I want to let you know that it isn’t true. Norton Antivirus 2004 was heavy on resources based on my experience in the past...
Bottom line A monthly report automatically generatedNorton 360 is a great all-in-one security application that provides you protection from threats both offline and online. It’s easy to use, even for non-technical users. Norton 360 always gives you the basic/auto...
0%
pcworld.co.nz
Updated:
2013-09-04
Security suiteSymantec, perhaps prompted by Microsoft’s Live OneCare and McAfee’s Total Protection, has completely revamped Norton Internet Security and served it up as Norton 360. While $129 for the package is a relatively large outlay for us...
0%
itreviews.com
Updated:
2013-09-04
comprehensive protection for your PC: Recently we took at look at McAfees Total Protection 2007, identifying it as a comprehensive and powerful set of tools for securing your PC. With Microsofts Onecare also on the prowl, it was inevitable that security...
0%
computeractive.co.uk
Updated:
2013-09-04
Norton 360 has a new, slick and attractive Windows 8-style appearance. However, the basic layout and functions haven't changed dramatically from the previous version.Norton 360 has a wide range of features, but is only available as a three PC licence m...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)