Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Symantec Norton 360 Premier Edition 2013 Full license 1user(s) 1year(s) English

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton 360 Premier Edition 2013
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21247746
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8146
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 27 Aug 2017 19:04:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Symantec Norton 360 Premier Edition 2013 Full license 1user(s) 1year(s) English :
The short editorial description of Symantec Norton 360 Premier Edition 2013 Full license 1user(s) 1year(s) English

Norton 360 Premier Edition 2013, 1 User, 3 PC, 1 Year, Box, EN
More>>>
Short summary description Symantec Norton 360 Premier Edition 2013 Full license 1user(s) 1year(s) English:
This short summary of the Symantec Norton 360 Premier Edition 2013 Full license 1user(s) 1year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec Norton 360 Premier Edition 2013, Box, Full license, 1 year(s), 300 MB, 256 MB, 300 MHz
Long summary description Symantec Norton 360 Premier Edition 2013 Full license 1user(s) 1year(s) English :

Symantec Norton 360 Premier Edition 2013. Software type: Box, License type: Full license, Number of years: 1 year(s). Minimum hard disk space: 300 MB, Minimum RAM: 256 MB, Minimum processor speed: 300 MHz. Compatible operating systems: Microsoft Windows XP Home/Professional/Tablet PC/Media Center 32-bit SP2, Microsoft Windows Vista.... Media type: CD, Platform: PC, Language version: English

This is an auto-generated long summary of Symantec Norton 360 Premier Edition 2013 Full license 1user(s) 1year(s) English based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-04
Testseek has collected 9 expert reviews for Symantec Norton 360 Premier Edition 2013 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetspeak.com
Updated:
2013-09-04
With an indication that it is an all round product, the latest version of Norton 360 is now available and comes with the claim of providing “ultimate protection for you and your PC”...
80%
cravingtech.com
Updated:
2014-09-04
I’d say that nowadays, most of us at home have more than just our sole computer (whether it be a Desktop or a Laptop). We now have smartphones (and some even own more than just 1 smartphone), tablets, and many more. As such, it can be a pain to think a...
0%
computeractive.co.uk
Updated:
2013-09-05
Norton 360 has a new, slick and attractive Windows 8-style appearance. However, the basic layout and functions haven't changed dramatically from the previous version.Norton 360 has a wide range of features, but is only available as a three PC licence m...
0%
Show all
Country Distributor
Nederland 1 distributor(s)