location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton Internet Security 2013
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21247585 show
Show alternative article codes used in the online market place
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Norton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - License type: Full
  • - 1 license(s)
  • - 1 year(s)
  • - English
  • - Minimum storage drive space: 300 MB
  • - Minimum RAM: 256 MB
  • - 300 MHz
Long product name Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s) :
The long product name of Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norton Internet Security 2013, 5 User, EN, PC
More>>>
Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s):
The official description of Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now with 5 layers of protection.
Introducing the new Norton Internet Security.
Advanced Internet and antivirus protection for anywhere you go and anything you do online.
- Provides proactive protection, so you can do what you want online, knowing you’re protected
- Improved SONAR technology and live 24x7 global threat monitoring stay ahead of emerging threats
- Ultra-fast Internet detection layer stops most threats before they can even reach your computer

Short summary description Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s):
This short summary of the Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Norton Internet Security 2013, 1 license(s), 1 year(s), Full

Long summary description Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s):
This is an auto-generated long summary of Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Norton Internet Security 2013. License quantity: 1 license(s), License term in years: 1 year(s), License type: Full. Minimum storage drive space: 300 MB, Minimum RAM: 256 MB

License
Type *
Antivirus security
License type *
Full
Language version
English
License quantity *
1 license(s)
License term in years *
1 year(s)
Number of PCs
5
Features
Platform
PC
System requirements
Minimum storage drive space
300 MB
Minimum RAM
256 MB
Minimum processor speed
300 MHz
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
No
64-bit computing
Yes
Recommended processor
1 GHz
Recommended RAM
256 MB
Minimum system requirements
Internet
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP (32-bit) Home/Professional/Tablet PC/Media Center (32-bit) w/ SP 2 Microsoft Windows Vista (32-bit / 64-bit) Starter/Home Basic/Home Premium/Business/Ultimate w/ SP 1 Microsoft Windows 7 (32-bit / 64-bit) Starter/Home Basic/Home Premium/Professional/Ultimate Microsoft Windows 8, Windows 8 Pro (32-bit / 64-bit)
Source Testseek summary Average rating
Reviews
Updated:
2013-09-04 09:22:52
Uk has collected 19 expert reviews for Norton Internet Security 2013 Antivirus security Full English 1 license(s) 1 year(s) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itproportal.com
Updated:
2013-09-04 09:22:51
Probably the best-known brand of all anti-virus products, Symantec’s Norton Anti Virus, Internet Security and 360 offerings give increasing levels of protection against Internet-based threats...
Good Very effective AV & identity protection, Easytouse interface, Frequent Pulse updates, Fast scans...
Bad Online storage or PC tuneup cost more, Single platform cover...
Bottom line Norton Internet Security 2013 really hasn't sat on its laurels since last year's version and as well as the revised, simpler interface, it has improved in a number of areas such as social network security. Symantec continues to offer excellent protectio...
90%
goodgearguide.com.au
Updated:
2013-09-04 09:22:51
Symantec’s 2013 edition of Norton Internet Security (AU$69.99 for one year and three PCs, or AU$135.99 for two years and three PCs) is a solid performer with a polished, touch-optimized user interface. This security suite didn’t totally dominate its...
Good Lightweight installation, Windows 8-themed interface, Effective in blocking malware...
Bad Did not clean all infections in testing...
Bottom line Norton's Internet Security 2013 software works well, is quick and easy to install and use, and doesn't slow down your computer. As antivirus and security software suites go, it's great...
80%
alphr.com
Updated:
2013-09-04 09:22:51
Norton's 2013 suite brings a new front-end that, with its big borderless tiles, has clearly been inspired by Windows 8. It's more accessible than last year's model, but still not perfectly clear: several prominent links (such as Mobile, Online Family and...
Bottom line Still a commendably efficient and capable package, offering good protection against online threats...
83%
gadgetspeak.com
Updated:
2013-09-04 09:22:52
With the amount of malware and types of scams trying to take control of your computer, it makes sense to install protection software such as Norton Internet Security...
80%
expertreviews.co.uk
Updated:
2013-09-04 09:22:52
Norton Internet Security is one of the most popular anti-virus packages in the world. That's with good reason: in our tests, its accuracy in detecting malicious programs was second only to Kaspersky Internet Security. Unlike Kaspersky, Norton was compr...
Bottom line Excellent protection is slightly marred by an unattractive interface that encourages you to buy other Symantec products...
80%
rigviews.com.au
Updated:
2014-03-23 02:22:34
Symantec would be quite satisfied with the response of Norton Internet Security (2013) in the certification conducted by AV-Test in the period – Nov/Dec 2012 – on the Windows 7 platform. It scored well bagging 5.5, 5.5 and 5.0 in the protection, repair an...
90%
chip.com.my
Updated:
2016-12-30 00:20:16
It's hard to doubt or disparage Norton's incredible consistency when it comes to their yearly Internet security releases. We've yet to have a bad Norton year, and it's good to know that you can trust in the yellow box annually. And for 2013, Norton's clea...
Good Great security performance, Good suite of features, Windows 8ready design...
Bad No notable new features...
Bottom line If you're a Norton staple or planning to move to them, you'll be glad to know that Norton Internet Security 2013 is as complete and safe as it always was. Best of all, it's now Windows 8 ready when you are.(previously published in issue November 2012)...
0%
tech2.com
Updated:
2013-09-04 09:22:52
The makers of security software are perpetually on a quest to battle malware and devise improved methods of protection, and this will never change. The rate at which we create, share and consume data is enormous, and the means for the same are innumerable...
Bottom line As per Symantec's website, 1-year subscription for a single PC is priced at Rs 1,039.99 and the same for three PCs is priced at Rs 2,489.99. Two-year subscriptions and 5-user packs are also available. The pricing of Symantec's products is quite high if y...
65%
pcmag.com
Updated:
2013-09-04 09:22:52
Every vendor's security suite will have to function correctly under Windows 8 starting next month. Some, like Symantec, go beyond mere compatibility, fully embracing Windows 8. The user interface for Norton Internet Security (2013)$16.95 at Tek-Micro feat...
Good Top malware removal score in PCMag's test; high ratings from independent labs. Intelligent firewall. Excellent exploit blocking. Accurate antispam and antiphishing. Scam insight flags potentially dangerous websites. Updated behavioral detection. Links wit...
Bad Bottom Line, Norton Internet Security is a consistent winner, and the 2013 edition is no exception. With its collection of top-notch components Norton remains an Editors' Choice...
Bottom line Norton Internet Security is a consistent winner, and the 2013 edition is no exception. With its collection of top-notch components Norton remains an Editors' Choice...
90%
pcworld.com_techhive.com
Updated:
2013-09-05 07:03:14
Symantec's 2013 edition of Norton Internet Security ($50 for one year and three PCs, as of 12/19/12) is a solid performer with a polished, touch-optimized user interface. This security suite didn't totally dominate its competitors, but it did completely b...
Good Ultraquick installation, Slick, polished interface...
Bad Settings might be too advanced for most, Only the main screens are optimized for touch...
Bottom line With its great detection rate and interface, Norton Internet Security 2013 is definitely worth a look, especially if you use Windows 8...
90%
Country Distributor
United Kingdom 1 distributor(s)