Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Symantec Norton Internet Security 2013 Full license 1user(s) 1year(s) English

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton Internet Security 2013
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21247584
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10700
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 31 Aug 2017 18:19:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Symantec Norton Internet Security 2013 Full license 1user(s) 1year(s) English :
The short editorial description of Symantec Norton Internet Security 2013 Full license 1user(s) 1year(s) English

Norton Internet Security 2013, 1 User, EN, PC
More>>>
Short summary description Symantec Norton Internet Security 2013 Full license 1user(s) 1year(s) English:
This short summary of the Symantec Norton Internet Security 2013 Full license 1user(s) 1year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec Norton Internet Security 2013, Full license, 1 year(s), 300 MB, 256 MB, 300 MHz, 1 GHz
Long summary description Symantec Norton Internet Security 2013 Full license 1user(s) 1year(s) English :

Symantec Norton Internet Security 2013. License type: Full license, Number of years: 1 year(s). Minimum hard disk space: 300 MB, Minimum RAM: 256 MB, Minimum processor speed: 300 MHz. Compatible operating systems: Microsoft Windows XP (32-bit) Home/Professional/Tablet PC/Media Center (32-bit) w/ SP 2 Microsoft.... Platform: PC, Language version: English

This is an auto-generated long summary of Symantec Norton Internet Security 2013 Full license 1user(s) 1year(s) English based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-04
Testseek has collected 18 expert reviews for Symantec Norton Internet Security 2013 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
rigviews.com.au
Updated:
2014-03-23
Symantec would be quite satisfied with the response of Norton Internet Security (2013) in the certification conducted by AV-Test in the period – Nov/Dec 2012 – on the Windows 7 platform. It scored well bagging 5.5, 5.5 and 5.0 in the protection, repair an...
90%
itproportal.com
Updated:
2013-09-04
Probably the best-known brand of all anti-virus products, Symantec’s Norton Anti Virus, Internet Security and 360 offerings give increasing levels of protection against Internet-based threats...
Good Very effective AV & identity protection, Easytouse interface, Frequent Pulse updates, Fast scans...
Bad Online storage or PC tuneup cost more, Single platform cover...
Bottom line Norton Internet Security 2013 really hasn't sat on its laurels since last year's version and as well as the revised, simpler interface, it has improved in a number of areas such as social network security. Symantec continues to offer excellent protectio...
90%
pcpro.co.uk
Updated:
2013-09-04
Norton's 2013 suite brings a new front-end that, with its big borderless tiles, has clearly been inspired by Windows 8. It's more accessible than last year's model, but still not perfectly clear: several prominent links (such as Mobile, Online Family and...
Bottom line Still a commendably efficient and capable package, offering good protection against online threats...
83%
goodgearguide.com.au
Updated:
2013-09-04
Symantec’s 2013 edition of Norton Internet Security (AU$69.99 for one year and three PCs, or AU$135.99 for two years and three PCs) is a solid performer with a polished, touch-optimized user interface. This security suite didn’t totally dominate its...
Good Lightweight installation, Windows 8-themed interface, Effective in blocking malware...
Bad Did not clean all infections in testing...
Bottom line Norton's Internet Security 2013 software works well, is quick and easy to install and use, and doesn't slow down your computer. As antivirus and security software suites go, it's great...
80%
gadgetspeak.com
Updated:
2013-09-04
With the amount of malware and types of scams trying to take control of your computer, it makes sense to install protection software such as Norton Internet Security...
80%
expertreviews.co.uk
Updated:
2013-09-04
Norton Internet Security is one of the most popular anti-virus packages in the world. That's with good reason: in our tests, its accuracy in detecting malicious programs was second only to Kaspersky Internet Security. Unlike Kaspersky, Norton was compr...
Bottom line Excellent protection is slightly marred by an unattractive interface that encourages you to buy other Symantec products...
80%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)