X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gateway Security 320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10237582-MN
Category :
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
gateways/controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:57:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7723
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
  Leaflet(0.0MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year upon purchase
Long product name Symantec Gateway Security 320:
The short editorial description of Symantec Gateway Security 320
Gateway Security 320, 55Mbps, 1 WAN/4 LAN, 10000 concurrent connections
Short summary description Symantec Gateway Security 320:
This short summary of the Symantec Gateway Security 320 data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec Gateway Security 320, 3DES, Optional, 10/100 Ethernet, 150 x 304 x 33 mm, 0 - 40 °C, -40 - 65 °C
Long summary description Symantec Gateway Security 320:
This is an auto-generated long summary of Symantec Gateway Security 320 based on the first three specs of the first five spec groups.
Symantec Gateway Security 320. Security algorithms: 3DES, VPN support: Optional. Data transfer rate: 0.055 Gbit/s, Networking features: 10/100 Ethernet. Dimensions (WxDxH): 150 x 304 x 33 mm, Weight: 1.35 kg. Safety: UL/cUL, CSA, TUV, CB, Certification: FCC, CE, VCCI, MoC, ACA, SASO (IEC), SASB (IEC). Internal memory: 64 MB
Symantec Gateway Security 320 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Symantec

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63420 channel partners already
Symantec Gateway Security 360
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
10237583-MN
 —