Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-6037R-7TF-SNX
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 129
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 11 Aug 2012
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620 :
The short editorial description of Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620

BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620
More>>>

Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620:
The official marketing text of Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620 as supplied by the manufacturer
BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620 2GHZ, 8 X 16GB DDR3-1333 ECC, 8 X SEAGATE 2TB SAS 6GB/S 7200RPM, 2 X SEAGATE 500GB SAS2 7200RPM, ASSEMBLY FEE
Short summary description Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620:
This short summary of the Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620 data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620
Long summary description Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620 :

Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620

This is an auto-generated long summary of Supermicro BLACK 3U SC836 CHASSIS, REDUNDANT 320W, 2 X X9 2U PASSIVE CPU HS, 2 X 6C E5-2620 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Country Distributor
Australia 1 distributor(s)
X