location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Superserver 1027GR-TQFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-1027GR-TQFT show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) Intel® C602 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 8
  • - Maximum internal memory: 256 GB 240-pin DIMM
  • - Number of storage drives supported: 4
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 2 Ethernet LAN (RJ-45) ports: 2
  • - EFI AMI 16 Mbit
  • - 1800 W
  • - Black
Long product name Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black :
The long product name of Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Superserver 1027GR-TQFT, 1U, Dual Socket R (LGA 2011), Intel Xeon E5-2600 (TDP up to 115W, max cache 20MB), Intel C602, 8 x 240-pin DDR3 1600/1333/1066MHz, Matrox G200eW, Intel X540 Dual Port 10GBase-T, 4 x 2.5" Hot-swap, 4 x counter-rotating + 8 x PWM fans, 1800W 80PLUS Platinum
More>>>
Short summary description Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black:
This short summary of the Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro Superserver 1027GR-TQFT, Intel® C602, LGA 2011 (Socket R), Intel ICH10R, Intel, 8 GT/s, Intel® Xeon®

Long summary description Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black:
This is an auto-generated long summary of Supermicro Superserver 1027GR-TQFT Intel® C602 LGA 2011 (Socket R) Rack (1U) Black based on the first three specs of the first five spec groups.

Supermicro Superserver 1027GR-TQFT. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), Motherboard southbridge: Intel ICH10R. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB, Maximum internal memory: 256 GB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. Ethernet interface type: 10 Gigabit Ethernet, Ethernet LAN data rates: 10000 Mbit/s, Copper ethernet cabling technology: 10GBASE-T