Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro CPU Heat Sink Processor Radiator

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU Heat Sink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNK-P0023P+
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0672042017324
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7790
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 17 Oct 2017 04:45:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro CPU Heat Sink Processor Radiator :
The short editorial description of Supermicro CPU Heat Sink Processor Radiator

Passive CPU Heatsink for AMD Socket F CPUs
More>>>

Supermicro CPU Heat Sink Processor Radiator:
The official marketing text of Supermicro CPU Heat Sink Processor Radiator as supplied by the manufacturer
- 2U, 4U MP Servers
- Socket F, LGA1207
- AMD Opteron™ 8000 Series
- 98 x 74 x 62
- Screws & Springs
Short summary description Supermicro CPU Heat Sink Processor Radiator:
This short summary of the Supermicro CPU Heat Sink Processor Radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro CPU Heat Sink, Processor, Radiator, Socket F (1207), Opteron, 2U, A+ Server 2021A/4021A
Long summary description Supermicro CPU Heat Sink Processor Radiator :

Supermicro CPU Heat Sink. Suitable for: Processor, Type: Radiator, Supported processor sockets: Socket F (1207). Colour of product: Brushed steel, Copper, Material: Copper, Metal. Width: 98 mm, Depth: 74 mm, Height: 62 mm

This is an auto-generated long summary of Supermicro CPU Heat Sink Processor Radiator based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Suitable for *
Who can use the product, or what the product can be used for.
Processor
Type *
Characteristics of the device.
Radiator
Fan diameter *
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
No
Supported processor sockets *
The sockets (plugs) for processors that are supported (can be used) by the device.
Socket F (1207)
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Opteron
Rack capacity
The spase that device fill in rack.
2U
Number of heat pipes
3
Compatibility
The other products, software and hardware this product can be used with.
A+ Server 2021A/4021A
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Brushed steel, Copper
Material
The material from which a thing is or can be made e.g. wood, plastic.
Copper, Metal
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 65 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
98 mm
Depth
The distance from the front to the back of something.
74 mm
Height
The measurement of the product from head to foot or from base to top.
62 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)