location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RTG RX-M140I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX-M140I show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:50:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W :
The long product name of Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1230 3.3GHz, 5GT/s DMI, 8GB DDR3 1333Mhz, 1 x 1Tb SATA
More>>>
Short summary description Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W:
This short summary of the Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro RTG RX-M140I, 3.2 GHz, E3-1230, 8 GB, DDR3-SDRAM, 1 TB, Midi Tower

Long summary description Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W:
This is an auto-generated long summary of Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W based on the first three specs of the first five spec groups.

Supermicro RTG RX-M140I. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.2 GHz, Processor model: E3-1230. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 500 W. Chassis type: Midi Tower

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:46:33
Uk has collected 1 expert review for Supermicro RTG RX-M140I server 1 TB Midi Tower Intel® Xeon® E3 Family E3-1230 3.2 GHz 8 GB DDR3-SDRAM 500 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-07-01 03:46:33
The new Ready To Go (RTG) servers from Supermicro UK are designed for businesses that want a server quickly. As long as you place an order by 3pm, you should have one the next business day. The RTG family comprises three rack and two pedestal models with...
Bottom line If you need a low-cost Xeon E3 pedestal server in a hurry, Supermicro's RTG system could save the day...
83%