Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro 2GB DDR3-1333 2GB DDR3 1333MHz ECC memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR3-1333
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEM-DR320L-HL09-ER13
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3576
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 10 Feb 2017 00:30:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro 2GB DDR3-1333 2GB DDR3 1333MHz ECC memory module :
The short editorial description of Supermicro 2GB DDR3-1333 2GB DDR3 1333MHz ECC memory module

2GB, DDR3 1333MHz, ECC, DIMM, Registered
More>>>
Short summary description Supermicro 2GB DDR3-1333 2GB DDR3 1333MHz ECC memory module:
This short summary of the Supermicro 2GB DDR3-1333 2GB DDR3 1333MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro 2GB DDR3-1333, 2 GB, DDR3, 1333 MHz, 1.35 V, DIMM
Long summary description Supermicro 2GB DDR3-1333 2GB DDR3 1333MHz ECC memory module :

Supermicro 2GB DDR3-1333. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

This is an auto-generated long summary of Supermicro 2GB DDR3-1333 2GB DDR3 1333MHz ECC memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory
Memory voltage
The voltage (V) of the memory in the device.
1.35 V
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Registered
Yes
Package type
The type of product package e.g. box.
DIMM
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)