Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro I/O Shield Universal I/O shield

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I/O Shield
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCP-260-00041-0N
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0672042095377
Category
Components of a computer case.
computer case parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8947
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 14 Oct 2017 18:32:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro I/O Shield Universal I/O shield :
The short editorial description of Supermicro I/O Shield Universal I/O shield

I/O shield
More>>>

Supermicro I/O Shield Universal I/O shield:
The official marketing text of Supermicro I/O Shield Universal I/O shield as supplied by the manufacturer
1U I/O shield for X9 socket R server MB with Gasket
Short summary description Supermicro I/O Shield Universal I/O shield:
This short summary of the Supermicro I/O Shield Universal I/O shield data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro I/O Shield
Long summary description Supermicro I/O Shield Universal I/O shield :

Supermicro I/O Shield

This is an auto-generated long summary of Supermicro I/O Shield Universal I/O shield based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Compatible chassis type *
Universal
Type *
Characteristics of the device.
I/O shield
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
Colour of product
The colour e.g. red, blue, green, black, white.
Stainless steel
Technical details
Size
Physical dimension.
48.3 cm (19")
Compatible products
Other products that can be used with this product.
SC113/116
Packaging content
Quantity per pack
The amount in each pack.
1
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)