location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD-X9SAE-V-O
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X9SAE-V-O show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042119455 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:48
The date of the most recent change of this product data-sheet in Icecat.
Supermicro MBD-X9SAE-V-O user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2)
  • - ATX Intel® C216 7.1 channels
  • - DDR3-SDRAM ECC Non-ECC Maximum internal memory: 32 GB
  • - SATA II, SATA III
  • - BIOS type: UEFI AMI 16 Mbit ACPI version: 4.0
  • - Gigabit Ethernet
Long product name Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX :
The long product name of Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX, Intel C216, Intel Xeon/Core i7/i5/i3/Pentium/Celeron, Socket H2 (LGA 1155), 4x UDIMM DDR3 (up to 32GB, 1600MHz), SATA2/3, RealTek ALC889, USB 3.0/2.0, DOM, 2x HDMI, VGA, Dual LAN via Intel 82579LM + 82574L , PCI-E x8/x4/x1, PCI-32, UEFI AMI BIOS
More>>>
Short summary description Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX:
This short summary of the Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro MBD-X9SAE-V-O, Intel, LGA 1155 (Socket H2), E3-1200, DDR3-SDRAM, 32 GB, 1.5 V

Long summary description Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

Supermicro MBD-X9SAE-V-O. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L, Intel® 82579LM. Motherboard form factor: ATX, Motherboard chipset: Intel® C216, Audio output channels: 7.1 channels

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:39:20
Uk has collected 1 expert review for Supermicro MBD-X9SAE-V-O motherboard Intel® C216 LGA 1155 (Socket H2) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)