Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X9DRD-EF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X9DRD-EF-O show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0672042117512
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24538
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 28 Sep 2017 11:53:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard :
The short editorial description of Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard

X9DRD-EF - E-ATX, 512GB DDR3 16 DIMM slots, 2x SATA3, 4x SATA2, Intel i350 GbE, Standard Retail Pack
More>>>

Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard:
The official marketing text of Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard as supplied by the manufacturer
Supermicro's New Generation X9 Serverboards offer the highest levels of performance, efficiency and scalability in the industry. The Supermicro X9 Serverboards are available in a variety of architectures including Twin and new Fat Twin, GPU Supercomputer, Data Center Optimized, SuperServer® Advantage, I/O Optimized, SuperWorkstation, and SuperStorage Solutions. These Serverboards offers numerous advantages including up to 768GB of Reg. ECC DDR3-1600MHz memory in 24 DIMM slots, SATA 3.0 and SAS 2.0 (6Gb/s) HDD support, ConnectX FDR/QDR InfiniBand ports, dual 10 Gigabit Ethernet, Quad Ethernet LAN, PCI-E 3.0 technology, LSI® 2308 controller with software RAID and LSI® 2208 controller with hardware RAID, IPMI 2.0, and Intel® Xeon® processor E5-2600 family for highest performance. With this New Generation X9 Serverboard Platform Supermicro offers the most extensive selection of solutions for Data Center, Enterprise IT, Cloud Computing, Graphics, Technical Computing, and HPC environments.
Short summary description Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard:
This short summary of the Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro X9DRD-EF, Extended ATX, Server, Intel, LGA 2011 (Socket R), 4, 6, 8, 6.4,7.2,8 GT/s
Long summary description Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard :

Supermicro X9DRD-EF. Motherboard form factor: Extended ATX, Component for: Server. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Processor number of cores supported: 4, 6, 8. Supported memory types: DDR3-SDRAM, Supported memory clock speeds: 800,1066,1333,1600 MHz, Maximum internal memory: 512 GB. Hard drive interface: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Motherboard chipset: Intel C602J

This is an auto-generated long summary of Supermicro X9DRD-EF Intel C602J LGA 2011 (Socket R) Extended ATX server/workstation motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Extended ATX
Component for
What this product is used as a part of (component for).
Server
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 2011 (Socket R)
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor number of cores supported *
The quantity of processor cores which can be used in the device.
4, 6, 8
Supported QPI
6.4,7.2,8 GT/s
Intel Xeon series
E5-2600
Thermal power
The amount of heat that the device can generate. Often measured in watts (W).
135 W
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR3-SDRAM
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
800,1066,1333,1600 MHz
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
16
Maximum internal memory *
The maximum internal memory which is available in the product.
512 GB
Supported DIMM module capacities
16GB,1GB,2GB,32GB,4GB,8GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Non-ECC
Yes
Maximum RDIMM memory
512 GB
Maximum UDIMM memory
128 GB
Memory voltage
The voltage (V) of the memory in the device.
1.35,1.5 V
Storage controllers
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II, Serial ATA III
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
5
Serial port headers
1
TPM connector
Yes
Power fan connector
Yes
Number of SATA II connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA II (revision 2.x) interface, formally known as SATA 3Gb/s, is a second generation SATA interface running at 3.0 Gb/s. The bandwidth throughput, which is supported by the interface, is up to 300MB/s.
4
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
2
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
Back panel I/O ports
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
IPMI LAN (RJ-45) port
Yes
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel C602J
Expansion slots
PCI Express x8 slots
6
PCI Express slots version
3.0
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel I350,Realtek RTL8201F
Graphics
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Matrox G200eW
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
330 mm
Packaging content
Cables included
SATA
Quick installation guide
Yes
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
SuperDoctor® III, Watch Dog, NMI
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
128 MB
ACPI version
4.0
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 2 distributor(s)